EN
  • EN
  • DE

ADSP-BF702BCPZ-3

Part No ADSP-BF702BCPZ-3
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP LP 256KB L2SR 88LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Blackfin+
Clock Rate 300MHz
Non-Volatile Memory ROM (512 kB)
On-Chip RAM 256kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.10V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 88-LFCSP-VQ (12x12)
Win Source Part Number 1015926-ADSP-BF702BCPZ-3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-BF702BCPZ-3 CAD Model

Description

ADSP-BF702BCPZ-3: A High-Performance Signal Processing Solution

The ADSP-BF702BCPZ-3 is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., designed to deliver exceptional performance for a wide array of signal processing applications. This processor is part of the Blackfin family of products, which are renowned for their combination of processing power and energy efficiency.

Key Features

  • High Performance: With a core clock speed of up to 400MHz, the ADSP-BF702BCPZ-3 is capable of executing up to 800 MMACS (Million Multiply Accumulate Operations per Second), making it suitable for high-speed signal processing tasks.
  • Power Efficiency: This DSP is designed with power-sensitive applications in mind, ensuring that it provides a balance between performance and power consumption.
  • Dual-MAC: The dual multiply-accumulate (MAC) architecture allows for efficient computation of complex algorithms, which is essential for applications such as audio and video processing, instrumentation, and industrial control.
  • On-Chip Memory: It comes with integrated L1 and L2 SRAM, which helps in reducing latency and increasing system performance by minimizing external memory accesses.
  • Peripheral Set: A rich set of peripherals, including UART, SPI, CAN, and timers, enhances the connectivity and control capabilities of the processor.
  • Package: The product is available in a 64-lead LFCSP (Lead Frame Chip Scale Package), which is designed for space-constrained applications.

Applications

The ADSP-BF702BCPZ-3 is an ideal choice for a variety of applications that require robust signal processing capabilities, including:

  • Audio and Voice Processing
  • Industrial and Automotive Control Systems
  • Medical Instrumentation
  • Image and Video Processing
  • Instrumentation and Measurement Devices

Conclusion

With its high-speed processing, energy efficiency, and a wide array of integrated peripherals, the ADSP-BF702BCPZ-3 from Analog Devices Inc. is a versatile DSP that meets the needs of modern signal processing demands. Whether it's for audio processing, industrial control, or any other application that requires efficient and fast signal processing, this processor is designed to deliver top-notch performance and reliability.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5964 $64.7892
6+ $17.7202 $106.3212
9+ $17.1664 $154.4976
13+ $16.6127 $215.9651
16+ $16.0589 $256.9424
21+ $14.3976 $302.3496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess