EN
  • EN
  • DE

LTC2949ILXE#3ZZPBF

Part No LTC2949ILXE#3ZZPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC GAS GAUGE MULTI-CHEM 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Battery Battery Monitor IC Multi-Chemistry 48-LQFP-EP (7x7)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-LQFP Exposed Pad
Case / Package 48-LQFP-EP (7x7)
Family Name LTC2949
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924431-LTC2949ILXE#3ZZPBF
Ultra Librarian 3D Model Ultra Librarian LTC2949ILXE#3ZZPBF CAD Model

Description

Introducing the LTC2949ILXE#3ZZPBF from Analog Devices Inc.

The LTC2949ILXE#3ZZPBF is a high-precision battery monitor and coulomb counter from the renowned manufacturer Analog Devices Inc. Designed to cater to the demanding needs of energy storage systems, this product is an integral component for applications requiring accurate battery monitoring, such as in electric vehicles, portable devices, and energy storage systems.

Key Features

  • High Accuracy: The LTC2949ILXE#3ZZPBF offers exceptional accuracy in measuring battery voltage, current, and temperature, ensuring reliable performance and longevity of the battery system.
  • Wide Voltage Range: With a wide voltage range, this device is versatile and can be used with various battery chemistries and configurations, making it an excellent choice for multi-cell applications.
  • Low Power Consumption: It is designed for energy efficiency, which is crucial for battery-powered applications where power conservation is key.
  • Integrated Coulomb Counter: The built-in coulomb counter provides precise charge and discharge tracking, which is essential for state-of-charge (SOC) estimation and battery health monitoring.
  • Robust Communication: Featuring an I2C/SMBus compatible interface, the LTC2949ILXE#3ZZPBF allows for easy integration into system designs and reliable communication with a microcontroller or processor.
  • Extended Temperature Range: This device operates over a broad temperature range, ensuring consistent performance even under extreme conditions.
  • Compact Packaging: The LTC2949ILXE#3ZZPBF comes in a compact package, which is ideal for space-constrained applications.

Applications

The LTC2949ILXE#3ZZPBF is suitable for a wide range of applications, including:

  • Electric and Hybrid Electric Vehicles
  • Portable Power Tools
  • Uninterruptible Power Supplies (UPS)
  • Energy Storage Systems
  • Medical Devices

Analog Devices Inc. is known for its commitment to quality and innovation, and the LTC2949ILXE#3ZZPBF is no exception. With its precision monitoring capabilities and robust design, it stands out as a top choice for engineers and designers looking to enhance the performance and reliability of their battery systems.

Whether you are developing a sophisticated energy storage solution or a simple portable device, the LTC2949ILXE#3ZZPBF provides the accuracy and durability needed to keep your systems running smoothly and efficiently.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
Lowest to $37.2795
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7128
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.9619 $62.9619
2+ $51.6611 $103.3222
3+ $50.0467 $150.1401
5+ $48.4323 $242.1615
6+ $46.8178 $280.9068
8+ $41.9746 $335.7968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess