The LD1117-2.5V-A is a low drop voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed to provide a stable 2.5V output voltage with a low dropout voltage, meaning it can maintain regulation even when the input voltage is only slightly higher than the output voltage.
Applications:
- Linear Voltage Regulation
- Post Regulation for Switching Power Supplies
- Battery Chargers
- Microprocessor Power Supplies
- Instrumentation
Features:
- Low Dropout Voltage (typically 1.2V at 800mA)
- 2.5V Fixed Output Voltage
- Output Current up to 800mA
- Thermal Overload Protection
- Short Circuit Protection
- Reverse Polarity Protection
- Available in various packages (e.g., SOT-223, TO-252)
Benefits:
- Stable and regulated 2.5V power supply
- Efficient power conversion with low dropout voltage
- Protection against overloads, short circuits, and thermal issues
- Easy to use in a variety of applications
- Reduces the number of external components
Additional Details:
The LD1117 series is a popular choice for linear voltage regulation due to its simplicity and robustness. The 'A' suffix typically indicates a specific tolerance or temperature range. External capacitors are usually required at the input and output to ensure stability. Datasheets provide detailed information on recommended capacitor values and other design considerations. The device operates over a wide input voltage range, but the maximum input voltage should not be exceeded. The package type affects its thermal dissipation capabilities, and appropriate heatsinking may be required for higher current applications.