EN
  • EN
  • DE

BQ24786RUYR

Part No BQ24786RUYR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 759896-BQ24786RUYR
Ultra Librarian 3D Model Ultra Librarian BQ24786RUYR CAD Model

Description

The BQ24786RUYR is a state-of-the-art integrated battery charge controller from Texas Instruments, designed to cater to the demanding needs of modern portable devices. This advanced charger is capable of efficiently managing power for 1- to 4-cell Li-Ion and Li-Polymer battery packs, making it an ideal choice for a wide range of applications including laptops, ultrabooks, and other portable electronics.

Key Features

  • Multi-Chemistry Support: The BQ24786RUYR is versatile and supports a variety of battery chemistries, ensuring compatibility with a broad range of devices.
  • High-Efficiency Charging: With its high-efficiency power conversion capabilities, this charge controller optimizes battery life and maximizes charging speed, reducing overall power consumption.
  • Programmable Charge Parameters: Users can program key parameters such as charge voltage, current, and termination thresholds, providing flexibility to meet specific battery requirements.
  • SMBus Interface: The inclusion of an SMBus interface allows for communication with the host system, offering real-time monitoring and control over the charging process.
  • Enhanced Safety Features: Integrated safety features include overvoltage, overcurrent, and thermal protection, safeguarding both the battery and the device during the charging process.

Technical Specifications

Parameter Value
Input Voltage Range 4.5V to 24V
Charge Current (Max) 8A
Battery Cell Support 1- to 4-cell
Operating Temperature Range -40°C to +85°C
Package Type VQFN-28

The BQ24786RUYR is housed in a compact VQFN-28 package, which minimizes the footprint on the system board and is well-suited for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for designers looking to incorporate a reliable and efficient charging solution into their next-generation portable devices.

With Texas Instruments' commitment to quality and performance, the BQ24786RUYR represents a superior charging solution that delivers both efficiency and reliability, ensuring that your devices stay powered up and ready to go whenever you need them.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.7857 $79.5714
4+ $32.6447 $130.5788
5+ $31.6246 $158.1230
7+ $30.6044 $214.2308
9+ $29.5843 $266.2587
12+ $26.5238 $318.2856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess