Overview of Texas Instruments BQ24760TRSBR
The BQ24760TRSBR is a sophisticated, high-efficiency, synchronous switch-mode battery charge controller from Texas Instruments (TI), designed to cater to the demanding needs of modern portable electronics. This advanced charging solution is engineered to maximize battery life and optimize charging efficiency, making it an ideal choice for a wide range of applications including laptops, ultrabooks, tablets, and other smart devices that require efficient power management.
Key Features
- Hybrid Power Boost Mode: The BQ24760TRSBR supports a hybrid power boost mode, allowing the system to maintain the operation even when the battery is at a very low charge or completely depleted. This ensures uninterrupted operation of the device.
- Programmable Charging Parameters: With the ability to program various charging parameters such as voltage, current, and charging profiles, this charge controller offers a high level of customization to meet specific battery chemistry requirements.
- High-Efficiency Operation: The device boasts synchronous switching, which leads to reduced power dissipation and improved overall efficiency, especially important for battery-operated devices where energy conservation is critical.
- Multiple Safety Features: Safety is a priority with the BQ24760TRSBR, featuring overvoltage, overcurrent, and overtemperature protection to ensure the integrity and longevity of both the battery and the device.
- Smart Power Selector: This feature allows for seamless transition between the AC adapter and battery power, ensuring the device remains powered and the battery is optimally charged in any scenario.
Technical Specifications
- Input Voltage Range: 5V to 24V
- Charge Voltage Accuracy: ±0.5%
- Charge Current Accuracy: ±1%
- Package: 32-WQFN (5x5 mm)
Applications
The BQ24760TRSBR's flexibility and advanced features make it suitable for a variety of applications that require reliable and efficient battery management. Its use extends across personal computing devices, medical equipment, and any portable application that demands a high-quality, integrated charging solution.
For designers and engineers looking for a robust battery charging solution, the Texas Instruments BQ24760TRSBR represents a perfect blend of performance, efficiency, and reliability, ensuring that end-users experience extended device usage with optimal battery health.