The BQ24753ARHDT is a state-of-the-art integrated battery charger from Texas Instruments designed for the efficient management of power within portable applications. This sophisticated device is particularly suitable for notebook computers, portable media players, and other devices that require an advanced battery charging solution.
Key Features
- Synchronous Switch-Mode: The BQ24753ARHDT employs a synchronous switch-mode charge controller, which significantly enhances power efficiency during the charging process, reducing heat generation and improving overall system performance.
- Multi-Chemistry Support: It supports various battery chemistries, including Li-ion, Li-polymer, and LiFePO4, providing a versatile charging solution for a wide array of portable electronics.
- Programmable Parameters: With programmable charge parameters such as voltage, current, and charge termination, this device offers customizable charging profiles tailored to the specific needs of the battery and the application.
- Integrated Safety Features: The BQ24753ARHDT includes multiple safety features like input over-voltage protection, thermal shutdown, and battery temperature monitoring, ensuring safe and reliable operation under various conditions.
Technical Specifications
Parameter
Value
Input Voltage Range
5V to 24V
Charge Voltage Range
Up to 19.2V
Charge Current
Adjustable up to 8A
Operating Temperature
-40°C to 85°C
Package
28-Pin QFN
Applications
The versatility and high performance of the BQ24753ARHDT make it an ideal choice for a range of applications that require efficient power management and charging capabilities. Its ability to cater to different battery types and the inclusion of safety measures make it a go-to component for designers and engineers looking to enhance the power subsystem of their portable devices.
Conclusion
In summary, the BQ24753ARHDT from Texas Instruments represents a robust and flexible charging solution that can meet the demands of modern portable electronics. Its efficiency, programmability, and safety features make it a valuable asset in the design of power management systems.