EN
  • EN
  • DE

BQ24742RHDT

Part No BQ24742RHDT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC SYNC BATTERY CHARGER 28VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 10A
Battery Pack Voltage 18.048V (Maximum)
Voltage Supply MAX 24V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 28-VFQFN Exposed Pad
Manufacturer Package 28-VQFN (5x5)
Manufacturer Homepage www.ti.com
Win Source Part Number 709755-BQ24742RHDT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24742
Introduction Date October 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian BQ24742RHDT CAD Model

Description

The BQ24742RHDT is a high-efficiency, synchronous battery charger with integrated compensation and system power selector logic, designed by Texas Instruments (TI). This advanced charging solution is tailored for portable applications and is capable of controlling an external set of N-channel MOSFETs for charging a multi-cell battery pack.

Key Features

  • Adaptive Charging: The BQ24742RHDT offers an adaptive charging algorithm to maximize power utilization and provide fast charging times.
  • Synchronous Design: Its synchronous design ensures improved efficiency by minimizing the heat generation and power loss typically associated with charging circuits.
  • Wide Range Input Voltage: The chip supports a wide input voltage range, making it versatile for various power sources and ensuring compatibility with global standards.
  • Integrated System Power Selector: This feature allows seamless transition between AC adapter and battery power, ensuring uninterrupted system operation.
  • Charge Enable Inputs: Multiple charge enable inputs offer flexibility in controlling the charging process based on system requirements.

Applications

The BQ24742RHDT is ideal for a multitude of applications, particularly in the realm of portable electronics where efficient power management is crucial. Some common applications include:

  • Notebook computers
  • Ultrabooks
  • Tablets
  • Power banks
  • Other portable devices requiring efficient charging systems

Technical Specifications

The device operates over a junction temperature range of -40°C to 125°C and is available in a 28-pin QFN package. It features programmable charge parameters and system power management schemes that allow for customization to match specific system requirements.

Quality and Reliability

As with all Texas Instruments products, the BQ24742RHDT is manufactured to the highest quality standards, ensuring reliability and performance for critical applications. TI provides extensive technical support and documentation, making integration into your design a seamless process.

You May Also Be Interested in

Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2022 $55.8198
20+ $5.0890 $101.7800
31+ $4.9300 $152.8300
42+ $4.7710 $200.3820
55+ $4.6119 $253.6545
73+ $4.1348 $301.8404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess