EN
  • EN
  • DE

BQ24705RGTR

Part No BQ24705RGTR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1327+
Reference case QFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 709754-BQ24705RGTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24705RGTR CAD Model

Description

Introducing the BQ24705RGTR from Texas Instruments

The BQ24705RGTR is a state-of-the-art battery charge controller designed by Texas Instruments to cater to the sophisticated power management needs of modern portable electronics. This high-efficiency, synchronous battery charger offers an unparalleled combination of features that make it a perfect fit for a variety of applications, including notebooks, ultrabooks, tablets, and other portable devices that require efficient power regulation and charging capabilities.

Key Features:

  • Adaptive Charging: The BQ24705RGTR supports adaptive charging which allows for the optimization of battery health and longevity. By adjusting the charging rate based on the battery's condition and temperature, the device promotes extended battery life.
  • Synchronous Switching MOSFETs: Integrated synchronous switching MOSFETs enhance power efficiency, reducing heat generation and improving the overall battery charging performance.
  • Wide Input Voltage Range: Accommodating a broad input voltage range, this charge controller is versatile and can adapt to varying power sources, ensuring compatibility with global standards and power supplies.
  • System-Level Protection: The BQ24705RGTR includes multiple protection features such as over-voltage, over-current, and thermal protection to safeguard the system and the battery under extreme conditions.
  • Programmable Charge Parameters: It offers programmable parameters such as charge current, charge voltage, and input current limit, which can be tailored to meet the specific requirements of different battery chemistries and capacities.
  • SMBus Interface: With an SMBus interface, the device provides a seamless communication channel for system integration, allowing for real-time monitoring and control over the charging process.

Applications:

The versatility and advanced technology of the BQ24705RGTR make it suitable for a wide range of applications. It is particularly well-suited for portable devices that demand efficient power management and long battery life. Its robust protection features and programmable parameters also make it an excellent choice for power tools, medical devices, and other equipment that require reliable and safe charging solutions.

Overall, the BQ24705RGTR from Texas Instruments represents a significant advancement in battery charging technology, offering a combination of efficiency, flexibility, and protection that is hard to match. Its integration into your product can help ensure a superior user experience by providing a reliable and long-lasting power solution.

You May Also Be Interested in

Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Vishay
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Infineon Technologies
Lowest to $9.7932

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1276 $50.7420
110+ $0.9253 $101.7830
170+ $0.8963 $152.3710
235+ $0.8674 $203.8390
300+ $0.8385 $251.5500
400+ $0.7518 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,946 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess