EN
  • EN
  • DE

BQ24702PWR

Part No BQ24702PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Multi-Chemistry
Voltage Supply MAX 28V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
RoHS State Request Verification
Win Source Part Number 1154200-BQ24702PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24702
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24702PWR CAD Model

Description

Introducing the BQ24702PWR: Texas Instruments' Advanced Multi-Chemistry Battery Charger

The BQ24702PWR by Texas Instruments stands out as a sophisticated and versatile integrated circuit designed to cater to the needs of modern portable electronics. This high-efficiency, synchronous battery charger is capable of charging multiple chemistry battery packs, including lithium-ion (Li-Ion), lithium-polymer (Li-Poly), and nickel-metal hydride (NiMH) batteries. It is particularly well-suited for portable applications such as laptops, tablets, and other electronics where efficient charging is paramount.

Key Features:

  • Multi-Chemistry Support: The BQ24702PWR offers the flexibility to charge a wide range of battery types, making it an ideal choice for manufacturers who deal with various portable devices.
  • High-Efficiency Operation: With synchronous switching, this charger maximizes power efficiency, which is crucial for extending battery life and reducing heat generation during the charging process.
  • Programmable Charging Parameters: Users can set key parameters such as charge current, charge voltage, and termination criteria according to the specific requirements of the battery being charged.
  • Integrated Safety Features: The device includes multiple safety features to protect against overvoltage, undervoltage, overcurrent, and overtemperature conditions, ensuring safe and reliable operation.
  • Small Form Factor: Housed in a compact TSSOP-24 package, the BQ24702PWR is designed to fit into space-constrained applications without compromising performance.

Technical Specifications:

  • Input Voltage Range: 5 V to 28 V
  • Charge Voltage Accuracy: ±0.5%
  • Charge Current Accuracy: ±1%
  • Integrated FETs for Reduced Component Count
  • Automatic System Power Selection from Adapter or Battery

The BQ24702PWR is not just a battery charger; it's a comprehensive power management solution that simplifies the design of complex portable systems. Its programmable features and adaptive operation make it an indispensable component for designers looking to enhance the user experience by providing faster and safer charging cycles. Whether you're developing the next generation of portable computers or upgrading existing devices, the BQ24702PWR from Texas Instruments is a reliable choice for your power management needs.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7461 $52.4766
14+ $7.1763 $100.4682
22+ $6.9521 $152.9462
30+ $6.7278 $201.8340
39+ $6.5035 $253.6365
52+ $5.8308 $303.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,940 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess