EN
  • EN
  • DE

BQ24450DWTR

Part No BQ24450DWTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description INTEGRATED CHARGE CONTROLLER FOR LEAD-ACID BATTERIES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Lead Acid
Voltage Supply MAX 40V
Operating Temperature Range -40°C ~ 70°C (TJ)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1154194-BQ24450DWTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking, Lighting, Security
Family Name bq24450
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24450DWTR CAD Model

Description

BQ24450DWTR Sealed Lead Acid Battery Charger The BQ24450DWTR from Texas Instruments is a 16-SOIC battery charger IC specifically designed for sealed lead-acid (SLA) batteries. It is a complete battery management solution that provides all of the features necessary to safely and efficiently charge SLA batteries, including:

Multi-stage charging: The BQ24450DWTR uses a multi-stage charging algorithm to ensure that the battery is charged quickly and safely. The charging algorithm includes four stages: pre-charge, constant current, constant voltage, and float. Temperature compensation: The BQ24450DWTR automatically adjusts the charging current based on the battery temperature. This helps to prevent the battery from overheating and overcharging. Reverse current protection: The BQ24450DWTR prevents current from flowing back from the battery to the charger when the input voltage is removed. This protects the charger from damage. Safety features: The BQ24450DWTR includes a number of safety features to protect the battery and the charger, including overvoltage protection, overcurrent protection, and short-circuit protection. The BQ24450DWTR is a highly versatile battery charger that can be used in a wide variety of applications, including:

Power tools: The BQ24450DWTR is ideal for use in power tools, such as drills, saws, and impact drivers. It can provide fast and efficient charging of SLA batteries, even in demanding applications. Uninterruptible power supplies (UPS): The BQ24450DWTR is also ideal for use in UPS systems. It can provide reliable and safe charging of SLA batteries, even during power outages. Solar power systems: The BQ24450DWTR can be used in solar power systems to charge SLA batteries from solar panels. It is designed to work with a wide range of input voltages, making it ideal for solar applications. Features

Complete battery management solution for sealed lead-acid (SLA) batteries Multi-stage charging algorithm for fast and safe charging Temperature compensation for optimal charging performance Reverse current protection to protect the charger from damage Safety features to protect the battery and the charger Wide input voltage range (5V to 40V) High efficiency (up to 95%) Compact 16-SOIC package Applications

Power tools Uninterruptible power supplies (UPS) Solar power systems Industrial and automotive applications Conclusion

The BQ24450DWTR is a highly versatile and reliable battery charger IC that is ideal for a wide variety of applications. It is a complete battery management solution that provides all of the features necessary to safely and efficiently charge SLA batteries.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7313 $52.3878
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7164 $201.4920
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess