EN
  • EN
  • DE

BQ24401PWRG4

Part No BQ24401PWRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Battery Chemistry Multi-Chemistry
Programmable Features Timer
Voltage - Supply (Max) 6V
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number BQ24401
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571504-BQ24401PWRG4
Ultra Librarian 3D Model Ultra Librarian BQ24401PWRG4 CAD Model

Description

Product Overview: BQ24401PWRG4

The BQ24401PWRG4 is a highly integrated battery charge controller from Texas Instruments, designed specifically to cater to the efficient charging needs of lead-acid batteries. This advanced device is housed in a TSSOP-16 package and is part of Texas Instruments' extensive portfolio of power management ICs. The BQ24401PWRG4 stands out for its precision, reliability, and flexibility, making it an ideal choice for a wide array of applications, including uninterruptible power supplies (UPS), portable power tools, and electric vehicles.

Key Features

  • Charge Control: The BQ24401PWRG4 offers a range of charge control methods, including pre-charge, fast charge, and float charge. This ensures that the battery is charged efficiently and safely, prolonging its lifespan.
  • Voltage Regulation: The device provides precise voltage regulation, which is crucial for maintaining the health and longevity of lead-acid batteries. It ensures that the battery is charged to its optimal voltage level without overcharging.
  • Current Regulation: This charge controller also features current regulation, which helps to prevent excessive current from flowing into the battery during the charging process, thereby avoiding potential damage.
  • Temperature Compensation: The BQ24401PWRG4 includes a temperature compensation feature, which adjusts the charge parameters based on the battery temperature. This is particularly important for lead-acid batteries, as their charging characteristics can vary with temperature changes.
  • Charge Termination: The device is equipped with an automatic charge termination feature, which stops the charging process once the battery is fully charged. This helps to conserve energy and maintain battery health.
  • Status Indicators: With built-in status indicators, the BQ24401PWRG4 provides visual feedback on the state of the battery charge, which can be invaluable for monitoring and maintenance purposes.

Applications

The versatility of the BQ24401PWRG4 allows it to be used in a variety of applications where efficient and reliable battery charging is required. Its robust design and advanced features make it suitable for industrial systems, medical devices, and any other application that relies on lead-acid battery technology.

Why Choose BQ24401PWRG4?

Choosing the BQ24401PWRG4 for your battery charging needs means selecting a product that is backed by Texas Instruments' reputation for quality and performance. With its comprehensive set of features and the ability to cater to the specific needs of lead-acid batteries, this charge controller stands as a top-tier solution for power management challenges.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess