EN
  • EN
  • DE

BQ24296MRGET

Part No BQ24296MRGET
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI ION CHARGER 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 3A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.2V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1023927-BQ24296MRGET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24296MRGET CAD Model

Description

Introducing the BQ24296MRGET from Texas Instruments

The BQ24296MRGET is a highly efficient, single-cell, I2C controlled battery charger from Texas Instruments that is designed to cater to the needs of modern portable electronics. This advanced power management integrated circuit (IC) is engineered to deliver fast and safe charging for lithium-ion or lithium-polymer batteries, making it an ideal choice for a wide range of applications, including smartphones, tablets, and other portable devices.

Key Features

  • High Efficiency: The BQ24296MRGET boasts a high charging efficiency, which is crucial for fast battery charging and reducing heat generation, thereby extending the battery life of your device.
  • Flexible Power Source: This charger is compatible with a variety of power sources, including USB and adapter inputs, ensuring that your devices can be charged in multiple scenarios.
  • Programmable Charging Parameters: With I2C interface control, it allows for programmable charge currents and voltage settings, giving manufacturers the flexibility to tailor the charging profile to specific battery requirements.
  • Power Path Management: The BQ24296MRGET supports power path management, enabling the device to be powered from a connected source while simultaneously charging the battery, ensuring uninterrupted operation of the device.
  • Battery Protection: It incorporates multiple safety features, including thermal regulation, input over-voltage protection, and battery temperature monitoring to safeguard against potential charging hazards.

Technical Specifications

  • Input Voltage Range: 3.9V to 17V
  • Charge Current: Programmable up to 4.5A
  • Battery Voltage: Programmable up to 4.4V
  • Communication: I2C Interface for Optimal System Integration
  • Package: 24-pin QFN (RGE) package

The BQ24296MRGET is not only designed for efficiency and safety, but it also offers the convenience of integration with the system's power management, allowing for advanced features such as charge status reporting and system optimization. Its compact form factor and robust design make it an excellent choice for designers who are looking to enhance the charging capabilities of their next-generation portable devices.

With Texas Instruments' renowned quality and support, the BQ24296MRGET stands out as a superior choice for your power management solutions, ensuring that your devices are powered efficiently and safely.

You May Also Be Interested in

Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,390 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess