EN
  • EN
  • DE

BQ24261YFFR

Part No BQ24261YFFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER LI-ION 36DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 3A
Battery Pack Voltage 3.5V
Maximum Supply Voltage 13.2V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-DSBGA
Win Source Part Number 1023916-BQ24261YFFR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BQ24261YFFR CAD Model

Description

Product Overview: BQ24261YFFR by Texas Instruments

The BQ24261YFFR is a state-of-the-art integrated battery charger designed by Texas Instruments to cater to the demanding needs of modern portable electronics. This highly efficient and versatile charging solution is specifically engineered for single-cell Li-ion or Li-polymer batteries, making it an ideal choice for a wide range of applications such as smartphones, tablets, digital cameras, and other portable gadgets.

Key Features

  • High-Efficiency Charging: The BQ24261YFFR boasts an impressive power conversion efficiency that enables faster charging times and reduces energy wastage, thus extending battery life and device usage.
  • Power Path Management: It supports seamless power path management, which allows the system to be powered from the USB port while simultaneously and independently charging the battery.
  • Input Voltage Range: With an adaptable input voltage range, this charger is capable of operating with inputs from USB sources and higher power adapters, providing flexibility for various charging scenarios.
  • Protection Features: It includes multiple protection features such as thermal regulation, over-voltage, over-current, and short-circuit protection to ensure the safety and longevity of both the battery and the device.
  • Charge Status Indicators: The BQ24261YFFR is equipped with charge status and fault indicators, which provide real-time feedback on the charging process and system status, making it user-friendly.
  • Compact Design: Available in a small footprint, this integrated circuit saves valuable board space and is suitable for space-constrained applications.

Technical Specifications

The device operates over a wide input voltage range from 4.35 V to 10 V and is capable of delivering up to 2.5 A of charge current. Its I2C interface allows for programmable control over the charging parameters, and the chip comes in a 20-bump, 2.59 mm x 2.19 mm DSBGA package, which is designed for easy integration into compact systems.

Applications

The BQ24261YFFR's advanced features and adaptability make it an excellent choice for designers and manufacturers who require a reliable, high-performance charging solution for their portable devices. Its application areas span from personal electronics to medical devices, where efficient charging and space-saving design are paramount.

About Texas Instruments

Texas Instruments is a global semiconductor company that designs and manufactures a wide range of integrated circuits and embedded processors. With a commitment to innovation and quality, TI provides cutting-edge solutions for the electronics industry, making technology smarter, safer, greener, and more fun.

You May Also Be Interested in

Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3170 $51.8040
29+ $3.5422 $102.7238
44+ $3.4315 $150.9860
61+ $3.3208 $202.5688
78+ $3.2101 $250.3878
105+ $2.8780 $302.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,362 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess