EN
  • EN
  • DE

MAX821TEUS+T

Part No MAX821TEUS+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706688-MAX821TEUS+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX821TEUS+T CAD Model

Description

Maxim Integrated MAX821TEUS+T Voltage Supervisory IC

The MAX821TEUS+T from Maxim Integrated is a high-quality voltage supervisory integrated circuit (IC) designed to provide precision monitoring and control for power supply systems. This compact and efficient IC is an essential component for applications that require reliable voltage supervision to protect sensitive electronic circuits from improper operation due to fluctuating power supply conditions.

Key Features

  • Supply Voltage Range: The MAX821TEUS+T operates over a wide supply voltage range, ensuring versatility across various applications.
  • Low Power Consumption: This IC is engineered for energy efficiency, making it ideal for battery-operated devices where power conservation is crucial.
  • High Accuracy: With its precision voltage monitoring capabilities, the MAX821TEUS+T ensures that the system operates within safe voltage levels, reducing the risk of damage to connected components.
  • Compact Package: The small form factor of the IC allows for integration into space-constrained designs without compromising performance.
  • Reset Output: It features a reset output that provides a signal to the system in the event of an out-of-tolerance voltage condition, allowing for corrective action to be taken.

Applications

The MAX821TEUS+T is suitable for a wide range of applications, including:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered equipment
  • Industrial control systems
  • Telecommunication infrastructure
  • Automotive electronics

Technical Specifications

The device comes in a compact SOT-23 package and is characterized by its robustness and reliability. It operates over a temperature range of -40°C to +85°C, catering to both commercial and industrial temperature requirements. The MAX821TEUS+T also features a manual reset function, allowing system designers to incorporate a user-initiated reset capability.

Maxim Integrated's commitment to quality ensures that the MAX821TEUS+T voltage supervisory IC provides a high level of protection for your electronic systems, maintaining performance and extending product life. Its combination of features makes it a versatile solution for managing system power supply conditions in a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Lowest to $4.1707

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess