EN
  • EN
  • DE

BQ24259RGET

Part No BQ24259RGET
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description I2C CONTROLLED 2A SINGLE CELL US
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.2V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1023910-BQ24259RGET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24259RGET CAD Model

Description

Overview of Texas Instruments BQ24259RGET

The BQ24259RGET is a highly integrated battery charge management IC from Texas Instruments, designed to cater to the needs of modern portable electronics. This advanced single-cell Li-Ion battery charger is packed with features to ensure efficient and safe charging operations for a variety of applications including smartphones, tablets, and other portable gadgets.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range typically from 4.5V to 17V, making it versatile for use with USB and adapter power sources.
  • Charge Current: It offers programmable charge current up to 4.5A through a high-accuracy current-sense amplifier, which ensures fast charging capabilities.
  • Power Path Management: BQ24259RGET includes an integrated power path management system that allows a mobile device to be powered directly from the adapter while simultaneously charging the battery, optimizing usage time.
  • High Efficiency: The device features a low resistance power FET and a synchronous rectification scheme to maximize efficiency and reduce heat generation during the charging process.
  • Safety Features: It incorporates a multitude of safety features including thermal regulation, input over-voltage protection, and battery temperature monitoring to protect both the charger and the battery under extreme conditions.
  • Charge Status Indicators: LED drivers are integrated for charge status indication, providing a visual representation of the charging progress.

Technical Specifications

  • Charge Voltage: Programmable up to 4.4V
  • Charge Current: Adjustable from 500mA to 4.5A
  • Operating Temperature Range: -40°C to +85°C
  • Package: 24-pin VQFN (RGE)

Applications

The BQ24259RGET is ideal for a range of portable devices that require efficient power management and fast charging. Such devices include smartphones, tablets, digital cameras, portable media players, and other USB-charging consumer electronics.

Conclusion

Texas Instruments' BQ24259RGET stands out as a comprehensive solution for battery charging and power management in portable devices. Its advanced features and high level of integration make it a top choice for designers looking to enhance the user experience with rapid and safe charging, extended battery life, and reliable operation.

You May Also Be Interested in

Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3884 $50.4920
315+ $0.3187 $100.3905
490+ $0.3088 $151.3120
670+ $0.2988 $200.1960
870+ $0.2889 $251.3430
1,160+ $0.2590 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,200 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess