EN
  • EN
  • DE

BQ24200DGNR

Part No BQ24200DGNR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant
Programmable Features Current, Timer
Fault Protection Over Temperature, Short Circuit
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 13.5V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-HVSSOP
Base Product Number BQ24200
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571467-BQ24200DGNR
Ultra Librarian 3D Model Ultra Librarian BQ24200DGNR CAD Model

Description

The Texas Instruments BQ24200DGNR is a highly integrated and efficient battery charge management IC, designed to cater to the needs of modern portable electronics. This advanced charging solution is ideal for a wide range of applications, including smartphones, tablets, digital cameras, and other USB-powered devices.

Key Features

  • High-Efficiency Charging: The BQ24200DGNR boasts a switch-mode charger with high efficiency, reducing heat generation and improving charging speed, which is critical for the performance and longevity of electronic devices.
  • Charge Rate Control: Users can program the charge rate of the device through an external resistor, giving them flexibility in how they manage battery charging to suit different capacities and optimize battery health.
  • USB Compliance: This IC is compliant with USB power specifications, ensuring seamless integration with USB-powered devices and chargers.
  • Integrated Power FETs: With internal power FETs, the BQ24200DGNR simplifies the circuit design, saving space and reducing the number of external components required for charging circuitry.
  • Thermal Regulation: To protect the battery and circuitry, the device includes a thermal regulation feature that reduces charge current in the event of excessive temperature rise.

Technical Specifications

  • Input Voltage Range: 4.35V to 6.0V, making it suitable for USB-powered applications.
  • Charge Current: Programmable up to 2A, which allows for fast charging capabilities.
  • Battery Voltage: Supports a final float voltage up to 4.2V, which is typical for single-cell lithium-ion batteries.
  • Package: Available in an 8-pin MSOP (DGN) package, which is compact and suitable for space-constrained applications.

Applications

The BQ24200DGNR is versatile and can be used in a multitude of portable electronic devices. Its efficiency and programmability make it an excellent choice for manufacturers looking to enhance the charging capabilities of their products while maintaining a small footprint.

Conclusion

Texas Instruments' BQ24200DGNR is a robust and flexible charging solution that meets the demands of modern portable electronics. With its high efficiency, USB compliance, and programmable charge rate, it stands out as a smart choice for designers looking to incorporate reliable power management into their applications.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1277 $51.0648
58+ $1.7459 $101.2622
89+ $1.6913 $150.5257
123+ $1.6367 $201.3141
159+ $1.5822 $251.5698
212+ $1.4185 $300.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess