EN
  • EN
  • DE

BQ24180YFFR

Part No BQ24180YFFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 1.5A
Battery Pack Voltage 4.44V (Maximum)
Voltage Supply MAX 16V
Interface I2C
Operating Temperature Range -30°C ~ 85°C (TA)
Package 25-UFBGA, DSBGA
Manufacturer Package 25-DSBGA (2x2)
Win Source Part Number 1154151-BQ24180YFFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24180
Introduction Date June 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24180YFFR CAD Model

Description

The Texas Instruments BQ24180YFFR is a state-of-the-art, single-cell, Li-ion battery charger designed to provide efficient and reliable charging solutions for a wide range of portable applications. This advanced power management integrated circuit (IC) offers a compact and flexible charging system with numerous features that enhance the performance and longevity of rechargeable batteries.

Key Features

  • Charge Current: The BQ24180YFFR supports programmable charge currents up to 1.55A, allowing users to optimize charging speed for various battery capacities.
  • Voltage Regulation: It offers precise voltage regulation with a 0.5% accuracy at 4.2V, ensuring the battery is charged safely and efficiently.
  • Charge Termination: The device incorporates an automatic charge termination feature based on user-configurable timers or when the charging current falls below a certain threshold, which helps to prevent overcharging and extend battery life.
  • Power Path Management: Texas Instruments' BQ24180YFFR includes an integrated power path management system that allows the system to be powered from the USB port or AC adapter even while the battery is charging.
  • Thermal Regulation: To ensure safety, the IC has built-in thermal regulation that reduces charge current if the die temperature exceeds a thermal threshold.
  • Status Indicators: LED status indicators provide visual feedback on the charging status and fault conditions.
  • Protection Features: Comprehensive protection features include over-voltage, over-current, short-circuit, and thermal shutdown to safeguard both the charger and the battery under extreme conditions.

Applications

The BQ24180YFFR is suitable for a variety of portable electronic devices, such as smartphones, tablets, digital cameras, and other USB-powered gadgets. Its compact form factor and advanced features make it an ideal choice for designers looking to implement a robust and efficient charging solution in their products.

Package and Availability

The BQ24180YFFR is available in a 20-pin DSBGA package, offering a small footprint for space-constrained applications. It is part of Texas Instruments' extensive portfolio of battery management solutions, known for their reliability and performance. For detailed technical specifications, application notes, and ordering information, interested parties are encouraged to visit the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4407 $51.2547
50+ $2.0027 $100.1350
78+ $1.9401 $151.3278
107+ $1.8775 $200.8925
138+ $1.8149 $250.4562
185+ $1.6272 $301.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess