EN
  • EN
  • DE

MAX16936SATEA/V

Part No MAX16936SATEA/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701952-MAX16936SATEA/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16936SATEA/V CAD Model

Description

Maxim Integrated's MAX16936SATEA/V Step-Down Converter

The MAX16936SATEA/V from Maxim Integrated is a high-efficiency, synchronous step-down DC-DC converter designed to deliver a reliable power solution for a wide range of applications. With its advanced integrated features and compact packaging, it is an ideal choice for automotive, industrial, and high-performance electronics where space and power efficiency are critical.

Key Features

  • Wide Input Voltage Range: The device operates from a 3.5V to 36V input voltage range, making it versatile for various systems, including those subject to large voltage transients.
  • Adjustable Output Voltage: The output voltage is adjustable from 1V to 10V, allowing for a wide range of power requirements to be met with a single device.
  • High Efficiency: The synchronous rectification design ensures high efficiency, which is critical for thermal management and energy-saving purposes.
  • Peak Current Mode Control: This feature provides fast transient response, simplifying the design and reducing external component count.
  • Thermal Protection: The MAX16936SATEA/V includes over-temperature protection to safeguard the device and the system under extreme conditions.
  • Frequency Synchronization: The ability to synchronize the switching frequency to an external clock helps to manage and reduce electromagnetic interference (EMI) within a system.

Applications

The versatility of the MAX16936SATEA/V makes it suitable for a variety of applications, including:

  • Automotive infotainment and navigation systems
  • Automotive camera modules
  • Industrial control systems
  • Point-of-load power supplies
  • Networking and telecommunication equipment

Product Packaging and Quality

The MAX16936SATEA/V comes in a thermally enhanced, compact TQFN package, which is designed to optimize board space and improve thermal performance. Maxim Integrated's commitment to quality ensures that the MAX16936SATEA/V meets stringent industry standards for reliability and performance, making it a trusted choice for engineers and designers looking for a robust power management solution.

With its combination of features, the MAX16936SATEA/V stands out as a power-efficient and space-saving step-down converter that can meet the demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8172 $73.6344
4+ $30.2090 $120.8360
6+ $29.2650 $175.5900
8+ $28.3209 $226.5672
10+ $27.3769 $273.7690
13+ $24.5448 $319.0824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 578 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess