EN
  • EN
  • DE

BQ24165RGET

Part No BQ24165RGET
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHRG MGMT LI-ION 24VQFN / Switching Battery Charger Li-Ion/Li-Pol 2500mA 4.2V 24-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Temperature, Short Circuit
Charge Current - Max 2.5A
Battery Pack Voltage 3.7V
Voltage Supply MAX 10V
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 770304-BQ24165RGET
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24165
Introduction Date December 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ24165RGET CAD Model

Description

Introducing the BQ24165RGET Integrated Charge Management IC by Texas Instruments

The BQ24165RGET is a highly efficient, single-cell Li-ion battery charger designed by the renowned semiconductor company, Texas Instruments (TI). This advanced integrated circuit (IC) is tailored for a wide range of portable applications and is housed in a compact 24-pin VQFN package. The device offers a multitude of features that make it an ideal solution for modern, power-conscious designs.

At the heart of the BQ24165RGET is TI's innovative charge management technology that ensures fast and safe charging of lithium-ion batteries. The IC supports input voltages ranging from 4.5V to 10V, making it versatile for various power sources. It is equipped with a maximum charge current of up to 3A, which can be programmed via an external resistor, allowing designers to customize the charge rate for specific battery capacities.

One of the key features of the BQ24165RGET is its power path management capability. This function enables the system to be powered directly from the adapter while simultaneously charging the battery, ensuring seamless operation even when the battery is low or absent. Additionally, the IC integrates a dynamic power management (DPM) system that regulates the input current to prevent power source overload and maintain optimal charging conditions.

The BQ24165RGET also boasts an array of safety features to protect both the battery and the system. These include thermal regulation to prevent overheating, under-voltage lockout (UVLO) to ensure the IC operates at safe input voltages, and over-voltage protection (OVP) to safeguard against excessive input voltage conditions. Furthermore, the device has built-in safety timers for charge termination and includes a battery temperature monitoring input that works in conjunction with an external thermistor to prevent charging if the battery temperature is outside safe limits.

For ease of use, the BQ24165RGET offers a status reporting feature through its I2C interface, which enables real-time monitoring of the charging process and fault conditions. This allows for sophisticated battery management systems to be developed with accurate control and reporting capabilities. With its combination of performance, integration, and safety, the BQ24165RGET from Texas Instruments stands out as a superior choice for designers looking to enhance the battery charging experience in their portable devices.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6324 $50.6916
22+ $4.6215 $101.6730
34+ $4.4771 $152.2214
47+ $4.3327 $203.6369
60+ $4.1882 $251.2920
80+ $3.7550 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess