EN
  • EN
  • DE

BQ24156BYFFR

Part No BQ24156BYFFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description PROTOTYPE / Charger IC Lithium Ion/Polymer 20-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Bulk
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Charge Current - Max 500mA
Battery Pack Voltage 4.44V (Max)
Voltage - Supply (Max) 4.5V
Interface I2C
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 20-UFBGA, DSBGA
Supplier Device Package 20-DSBGA
Standard Package 1 pcs
Win Source Part Number 737423-BQ24156BYFFR
Ultra Librarian 3D Model Ultra Librarian BQ24156BYFFR CAD Model

Description

Product Overview: Texas Instruments BQ24156BYFFR

The Texas Instruments BQ24156BYFFR is a highly integrated power management integrated circuit (IC) specifically designed for efficient charging of single-cell Li-ion and Li-polymer batteries. This advanced charge management device is ideal for a wide range of portable applications, including smartphones, tablets, and other handheld devices that require a reliable and fast charging solution.

Key Features

  • High-Efficiency Switch-Mode Charger: The BQ24156BYFFR features a switch-mode charge pump that efficiently converts input power to charge the battery, minimizing heat generation and maximizing charge rate.
  • Integrated Power FETs: With internal power FETs, the device simplifies the design and reduces external component count, leading to a more compact and cost-effective charging solution.
  • Programmable Charge Parameters: Designers can program various parameters such as charge current, termination current, and pre-charge current, allowing for customization to meet specific battery requirements.
  • Power Path Management: The BQ24156BYFFR supports power path management, enabling the system to be powered from the USB port while simultaneously charging the battery.
  • Thermal Regulation: To ensure safe operation, the device features thermal regulation that reduces charge current in the event of excessive temperature rise.
  • Battery Temperature Monitoring: It also includes a battery temperature monitoring feature that ensures the battery is charged within a safe temperature range.
  • USB Compliance: The charger is compliant with USB specifications, allowing it to work seamlessly with USB power sources.
  • LED Charge Status Indicators: Built-in LED drivers provide visual indication of charge status, adding to the user-friendly nature of the device.

Package and Availability

The BQ24156BYFFR comes in a compact DSBGA package, engineered to occupy minimal space on a printed circuit board. This product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Texas Instruments ensures availability and support for their products, backed by their reputation for quality and innovation in the semiconductor industry.

For engineers and designers seeking a robust and versatile charging solution, the BQ24156BYFFR from Texas Instruments stands out as a top choice. Its comprehensive feature set and ease of integration make it a go-to component for modern portable electronic designs.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0044 $51.0748
41+ $2.4652 $101.0732
63+ $2.3882 $150.4566
87+ $2.3111 $201.0657
112+ $2.2341 $250.2192
150+ $2.0030 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess