EN
  • EN
  • DE

MAX4978ETA+T

Part No MAX4978ETA+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC OVERVOLTAGE PROT CTRLR 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Applications Overvoltage Protection Controller
Voltage - Input 2.3 V ~ 28 V
Operating Supply Current 130μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-TDFN (2x3)
Win Source Part Number 704348-MAX4978ETA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4978
Introduction Date May 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX4978ETA+T CAD Model

Description

Introducing the MAX4978ETA+T from Maxim Integrated

The MAX4978ETA+T is a cutting-edge, high-performance power management integrated circuit (PMIC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact and efficient IC is engineered to deliver precise voltage regulation, making it an ideal solution for a wide range of applications that require reliable power management.

Key Features

  • High Efficiency: The MAX4978ETA+T boasts a high level of efficiency, which is critical for maintaining long battery life in portable devices.
  • Small Footprint: With its tiny form factor, this PMIC is perfect for space-constrained applications, allowing designers to minimize the size of their power management solutions.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard against overheating, ensuring stable operation under varying conditions.
  • Low Noise: The MAX4978ETA+T operates with low noise levels, making it suitable for noise-sensitive applications such as precision instrumentation and audio devices.

Applications

The versatility of the MAX4978ETA+T makes it an excellent choice for a diverse array of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Consumer electronics such as smartphones and tablets
  • Medical devices requiring precise power regulation
  • Industrial equipment

Technical Specifications

The MAX4978ETA+T operates over a wide voltage range and features multiple output options to accommodate various design requirements. Its technical specifications include:

  • Input Voltage Range: (specify range)
  • Output Voltage Range: (specify range)
  • Maximum Output Current: (specify current)
  • Package Type: 8-pin TDFN-EP
  • Operating Temperature Range: (specify range)

Maxim Integrated's commitment to quality and performance is evident in the MAX4978ETA+T, making it a reliable choice for designers looking to enhance the power management capabilities of their next project. With its robust feature set and compact size, the MAX4978ETA+T is poised to deliver the performance needed for today's high-demand electronics.

You May Also Be Interested in

ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Intersil
Lowest to $2.8378
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.1384
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $9.9700
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2227 $59.1178
34+ $3.4650 $117.8100
52+ $3.3564 $174.5328
72+ $3.2490 $233.9280
92+ $3.1404 $288.9168
124+ $2.8159 $349.1716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess