EN
  • EN
  • DE

BQ24153YFFT

Part No BQ24153YFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION CHARGE MGMT 20DSBGA / Switching Battery Charger Li-Ion/Li-Pol 1250mA 3.5V to 4.44V 20-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 1.25A
Battery Pack Voltage 4.44V (Maximum)
Voltage Supply MAX 6V
Interface I2C
Operating Temperature Range -30°C ~ 85°C (TA)
Package 20-UFBGA, DSBGA
Manufacturer Package 20-DSBGA
Win Source Part Number 770296-BQ24153YFFT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name BQ24153
Introduction Date May 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ24153YFFT CAD Model

Description

The BQ24153YFFT is a highly integrated and efficient solution for power management, designed and manufactured by Texas Instruments (TI), a leader in semiconductor technologies. This product is a testament to TI's commitment to providing advanced solutions for battery charging and power supply design.

Key Features

  • Integrated Power FETs: The BQ24153YFFT comes with high-efficiency power FETs that enable it to deliver a high output current, making it suitable for applications requiring substantial power delivery.
  • Flexible Power Management: It offers a wide range of input voltage adaptability, which makes it versatile for various USB and adapter power sources.
  • Advanced Charging Algorithm: This device employs an intelligent charging algorithm that ensures the battery is charged quickly and safely, maximizing battery life and performance.
  • Programmable Charge Parameters: Designers can program parameters such as charge current, voltage, and termination thresholds, allowing for customization to meet specific battery requirements.
  • Thermal Regulation: To protect the battery and circuitry, the BQ24153YFFT includes a thermal regulation feature that reduces charge current if the device temperature exceeds a preset threshold.

Applications

The BQ24153YFFT is ideal for a variety of applications, particularly those that require efficient and reliable battery management. Some common applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Devices
  • Power Banks
  • Other battery-powered consumer electronics

Quality and Reliability

As with all Texas Instruments products, the BQ24153YFFT is built with quality and reliability in mind. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from TI components. This attention to detail ensures that the BQ24153YFFT provides consistent performance and longevity, making it a trusted choice for designers and manufacturers around the globe.

For more information, datasheets, and technical support, visit the Texas Instruments product page.

You May Also Be Interested in

Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8152 $50.6736
44+ $2.3100 $101.6400
68+ $2.2378 $152.1704
93+ $2.1656 $201.4008
120+ $2.0934 $251.2080
160+ $1.8768 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,775 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess