EN
  • EN
  • DE

BQ24152YFFT

Part No BQ24152YFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION CHARGE MGMT 20-DSBGA / Switching Battery Charger Li-Ion/Li-Pol Packs 1250mA 3.5V to 4.44V 20-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 1.25A
Battery Pack Voltage 4.44V (Maximum)
Voltage Supply MAX 6V
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-UFBGA, DSBGA
Manufacturer Package 20-DSBGA
Win Source Part Number 770294-BQ24152YFFT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24152
Introduction Date April 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ24152YFFT CAD Model

Description

Introducing the BQ24152YFFT from Texas Instruments

The BQ24152YFFT is a highly integrated and efficient solution for power management, specifically designed to cater to the needs of portable electronic devices. Manufactured by Texas Instruments, a leader in the semiconductor industry, this advanced single-cell Li-Ion battery charger is perfect for a wide range of applications, including smartphones, tablets, digital cameras, and other USB-powered gadgets.

This sophisticated device comes in a compact 20-bump YFF package, making it an ideal choice for space-constrained applications. The BQ24152YFFT stands out with its impressive range of features that ensure safe and efficient charging. It supports input voltages from 4.5V to 17V, which allows it to operate with a variety of power sources, including standard USB ports and high-voltage adapters.

One of the key features of the BQ24152YFFT is its power-path management capability. This feature allows the system to be powered directly from the charger while simultaneously charging the battery, ensuring uninterrupted operation of the device even when the battery is low or absent. Additionally, the charger integrates a Dynamic Power Management (DPM) system that optimizes charging by dynamically adjusting the charge current based on the capacity of the input power source.

The BQ24152YFFT also includes a range of safety features to protect both the charger and the battery. It has built-in thermal regulation to prevent overheating, and it automatically reduces charge current when the temperature exceeds a predefined threshold. Moreover, it provides battery overvoltage protection, short-circuit protection, and a timer for safety, which adds an extra layer of security during the charging process.

Programmability is another highlight of this device. It allows designers to set charge parameters such as current and voltage limits through an I2C interface, which provides flexibility to optimize the charging process for different battery sizes and chemistries.

In summary, the BQ24152YFFT from Texas Instruments is a versatile and reliable choice for modern portable electronics, offering advanced power management, comprehensive safety features, and programmability, all packed into a small-footprint package.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8652 $51.9120
125+ $0.8105 $101.3125
195+ $0.7831 $152.7045
275+ $0.7284 $200.3100
360+ $0.7010 $252.3600
450+ $0.6736 $303.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,710 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess