The Texas Instruments BQ24109RHLRG4 is a highly integrated battery charge management IC that offers an efficient and flexible solution for charging lithium-ion and lithium-polymer batteries. Designed for a wide range of portable applications, this advanced single-cell Li-ion battery charger simplifies the development of energy-efficient, portable devices by minimizing external component count and maximizing battery life.
Key Features
- Input Voltage Range: The BQ24109RHLRG4 supports an input voltage range of 4.5V to 28V, making it versatile for various power sources.
- Charge Current: It provides programmable charge current up to 1.5A, allowing users to optimize charging for different battery sizes and capacities.
- Integrated Power FET: The inclusion of an internal power FET streamlines the design process and reduces external component requirements.
- Charge Voltage Regulation: Accurate voltage regulation ensures the battery is charged safely and efficiently, with a typical regulation accuracy of ±0.5%.
- Thermal Regulation: This feature protects the IC and battery by reducing charge current if the temperature exceeds a specified threshold.
- Charge Status Indicators: The device includes status outputs that can be used to drive LEDs or interface with a host processor to indicate charge status and fault conditions.
- Power-Path Management: The BQ24109RHLRG4 supports power-path management, which allows the system to be powered from the USB port or adapter when available, reducing battery charging and discharging cycles.
Applications
The BQ24109RHLRG4 is ideal for a diverse array of portable applications, including:
- Smartphones and tablets
- Portable media players
- Handheld gaming devices
- Digital cameras
- Bluetooth headsets and accessories
In summary, the Texas Instruments BQ24109RHLRG4 is a sophisticated and robust solution for portable device manufacturers seeking a reliable and efficient battery charging solution. Its integration of advanced features and protection mechanisms ensures a safe charging process while extending battery life and enhancing the overall user experience.