The BQ24730RGFRG4 is a high-efficiency, synchronous battery charger with integrated compensation and system power selector logic, designed by Texas Instruments (TI) for managing portable applications. This advanced integrated circuit (IC) is specifically tailored to provide a comprehensive charging solution for multi-chemistry battery packs used in a wide range of devices such as laptops, ultrabooks, and other portable electronics.
Key Features
- Multi-Chemistry Support: The BQ24730RGFRG4 supports a variety of battery chemistries, including Li-ion, Li-polymer, and LiFePO4, providing versatility for different application requirements.
- Synchronous Switching: With its synchronous switching MOSFETs, the charger ensures high efficiency, which is critical for reducing heat and improving overall battery life and runtime.
- Integrated Charge Control: The device includes programmable charge voltage and current regulation, as well as an automatic N-channel MOSFET selector switch between system and battery power sources.
- Advanced Safety Features: It incorporates a variety of safety features such as input over-voltage protection, battery temperature monitoring, and a charge safety timer for enhanced protection.
- Smaller Footprint: The BQ24730RGFRG4 comes in a 24-pin, 4x4 QFN package, offering a compact solution that is ideal for space-constrained applications.
Technical Specifications
- Input Voltage Range: 5V to 24V
- Charge Current: Programmable up to 8A
- Charge Voltage: Programmable up to 19.2V
- Operating Temperature Range: -40°C to 85°C
- High-Accuracy Voltage and Current Regulation
- Charge Enable and Status Indicators
The BQ24730RGFRG4 is designed with the end-user in mind, providing efficient power management and a flexible charging solution. Its ability to adapt to different power sources and battery chemistries makes it a versatile choice for designers looking to enhance the performance and reliability of their portable electronic devices.
For more information, datasheets, and support resources, please visit the Texas Instruments official website or contact their customer support team.