EN
  • EN
  • DE

BQ24092DGQR

Part No BQ24092DGQR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR LI-ION 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.45V
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 1023831-BQ24092DGQR
Family Name BQ24092
Introduction Date May 01, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24092DGQR CAD Model

Description

The BQ24092DGQR is a highly integrated and efficient solution for power management, designed and produced by Texas Instruments (TI), a leader in semiconductor technology. This compact device is part of TI's extensive portfolio of battery management products and is specifically engineered to cater to the power requirements of single-cell Li-ion or Li-polymer batteries.

Key Features

  • Integrated Power FETs: The BQ24092DGQR includes internal power FETs for charging and discharging, providing a complete charging solution with minimal external components.
  • Flexible Power Input: It supports a wide range of input voltages, making it suitable for various USB and adapter power sources.
  • High-Efficiency Charging: The device offers high-efficiency charging to maximize battery life and reduce charging times.
  • Programmable Charge Parameters: With programmable charge current, pre-charge current, and termination current, the BQ24092DGQR allows for customization to meet specific battery requirements.
  • Thermal Regulation: The integrated thermal regulation feature protects the device and battery by reducing charge current during temperature extremes.
  • Charge Status Indicators: LED indicators provide real-time charge status, enhancing user interface and experience.

Applications

The BQ24092DGQR is ideal for a multitude of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Devices
  • Bluetooth Headsets
  • GPS Devices

Package and Quality

Encased in a compact QFN package, the BQ24092DGQR is designed for space-constrained applications. It is also available in a tape and reel format suitable for automated assembly processes, ensuring efficient manufacturing. Texas Instruments is committed to delivering high-quality products, and the BQ24092DGQR is no exception, meeting stringent industry standards for reliability and performance.

Conclusion

The BQ24092DGQR from Texas Instruments stands out as a versatile, efficient, and user-friendly power management solution, ideal for modern portable electronics that demand reliable and long-lasting battery performance. With its advanced features and proven technology, it is a top choice for designers looking to enhance their product's power capabilities.

You May Also Be Interested in

Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Linear Technology
IC CHARGER LI-ION 8.2V 2A 12-DFN / Switching Battery Charger Li-Ion/Li-Pol 2000mA 8.2V Automotive 12-Pin DFN EP Tube
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $13.0963
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Linear Technology
IC CHARGER BATTERY LI-ION 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.2V Automotive 36-Pin QFN EP Tube
Lowest to $31.2813
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Texas Instruments
IC BATT CHARGE MGR LI-ION 14WSON / Linear Battery Charger Li-Ion/Li-Pol 750mA 4.1V/4.2V 14-Pin WSON EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6254 $50.0320
195+ $0.5132 $100.0740
305+ $0.4971 $151.6155
420+ $0.4811 $202.0620
540+ $0.4651 $251.1540
720+ $0.4169 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,270 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess