EN
  • EN
  • DE

BYG26G,115

Part No BYG26G,115
Manufacturer NXP / Nexperia
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1129795-BYG26G,115
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYG26G,115 CAD Model

Description

The BYG26G,115 is a robust and high-performance fast soft-recovery controlled avalanche rectifier designed and manufactured by NXP Semiconductors. This component is specifically engineered to meet the demanding requirements of high-efficiency power supplies, lighting applications, and voltage regulation circuits.

Key Features

  • High Reverse Voltage Capability: The BYG26G,115 is capable of withstanding high reverse voltages, making it suitable for applications requiring high voltage operation.
  • Fast Switching Speed: With its fast soft-recovery feature, this rectifier offers quick switching capabilities that are essential for reducing power losses and improving the efficiency of electronic circuits.
  • Controlled Avalanche Rated: The device is designed to handle surge currents and energy, making it reliable in applications that experience transient over-voltage conditions.
  • Low Forward Voltage Drop: The low forward voltage drop characteristic ensures that the power losses are minimized during the conduction phase, contributing to the overall energy efficiency of the system.
  • High Thermal Cycling Performance: Due to its excellent thermal cycling performance, the BYG26G,115 can operate reliably over a wide range of temperatures and conditions.

Applications

The BYG26G,115 is versatile and can be used across various electronic applications. Some of the typical applications include:

  • Switched Mode Power Supplies (SMPS)
  • High-frequency inverters
  • Freewheeling diodes
  • Snubber diodes
  • Lighting circuits
  • Voltage regulation modules

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The BYG26G,115 is manufactured using state-of-the-art technology and undergoes rigorous testing to ensure it meets the high standards expected by the industry. Users can rely on this rectifier for consistent performance and durability in their electronic designs.

Environmental Compliance

The BYG26G,115 complies with various environmental standards, ensuring that it is suitable for use in environmentally sensitive applications and contributes to the production of greener electronic products.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Lowest to $0.9794
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
ACX
Lowest to $0.1640
Chilisin
Need more? Email Us
TDK Corporation
Lowest to $0.0244
TDK Corporation
Lowest to $0.1360
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,500 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess