EN
  • EN
  • DE
  • IT

AT27HC641R70LM883C

Part No AT27HC641R70LM883C
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1209942-AT27HC641R70LM883C
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT27HC641R70LM883C CAD Model

Description

Microchip Technology AT27HC641R-70LM883C High-Speed CMOS EPROM

The AT27HC641R-70LM883C is a high-performance, 64-Kilobit CMOS EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by Microchip Technology. This device offers a reliable storage solution for firmware and software applications where fast access times and a non-volatile memory are essential. It is particularly suitable for military and aerospace applications, as indicated by its '883C' suffix, which denotes compliance with stringent military specifications.

Featuring a 64K x 8-bit organizational structure, this EPROM provides a substantial amount of data storage, allowing for efficient code and data management. The access time of 70ns ensures swift data retrieval, making the AT27HC641R-70LM883C an ideal choice for systems that require high-speed memory access.

One of the key features of this EPROM is its CMOS technology, which offers low power consumption. This is critical for battery-operated and power-sensitive systems. The device operates within a voltage range of 4.5V to 5.5V, providing flexibility and reliability in various power supply conditions.

The AT27HC641R-70LM883C comes in a hermetically sealed ceramic package, which provides robust protection against harsh environmental conditions, including temperature extremes, moisture, and radiation. This encapsulation ensures the device's longevity and reliability in mission-critical applications.

Programming the EPROM is straightforward, with its parallel programming mode enabling quick and efficient data writing. Once programmed, the data stored in the EPROM can be erased by exposing it to ultraviolet (UV) light, allowing the chip to be reused and reprogrammed as needed.

In summary, the Microchip Technology AT27HC641R-70LM883C EPROM is a high-speed, low-power, and highly reliable memory solution that meets the rigorous demands of military and aerospace applications. Its fast access time, CMOS technology, and robust packaging make it an excellent choice for designers seeking a dependable non-volatile memory component.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Molex, LLC
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Anachip Corp
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess