Product Overview
The BQ24081DRCT is an effective battery charging IC designed especially for applications where input power source and charging current need to be tightly managed. It is part of the BQ24081 family that ensures safe and optimized charging for single-cell lithium batteries.
Features and Benefits
- Wide Input Voltage Range: Adapts to various input sources such as USB and DC adapters.
- Protective Features: Includes over-voltage, over-temperature, and short-circuit protection.
- Automated Charging Control: Simple operation with automatic termination once the battery is fully charged.
- Sleek Design: Fits easily into tight spaces without compromising on efficiency.
- Low Power Consumption: Extends battery life by minimizing idle power usage.
Applications and Projects
- Battery-powered industrial and consumer applications
- Power banks and portable chargers
- Environmental sensors
- Automotive auxiliary power solutions
- Wireless communication devices
This model supports an input voltage range of 4.5V to 10.5V and ensures consistent operation at temperatures ranging from -40°C to 85°C.