EN
  • EN
  • DE

BQ24064DRCRG4

Part No BQ24064DRCRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description 1A SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC WITH THERMAL REGULATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154119-BQ24064DRCRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24064DRCRG4 CAD Model

Description

Introducing the BQ24064DRCRG4 from Texas Instruments

The BQ24064DRCRG4 is a state-of-the-art integrated circuit designed by Texas Instruments, tailored for efficient battery charging and power management. This advanced single-cell Li-Ion battery charger is an ideal solution for portable applications where space and power efficiency are at a premium. With its compact form factor and sophisticated features, the BQ24064DRCRG4 is engineered to provide a reliable and seamless charging experience for a wide range of consumer electronics.

Key Features and Benefits

  • High-Efficiency Charging: The BQ24064DRCRG4 boasts an impressive charge efficiency, which is critical for extending battery life and reducing heat generation during the charging process.
  • Programmable Charge Parameters: Users can program various parameters such as charge current, pre-charge current, and termination current, allowing for tailored charging profiles to match specific battery requirements.
  • Power Management: With an integrated power FET and current sensor, the device offers advanced power management capabilities, ensuring safe and efficient operation.
  • Thermal Regulation: The BQ24064DRCRG4 includes thermal regulation to protect against overheating, automatically reducing charge current when the junction temperature exceeds a preset threshold.
  • Status Indicators: Built-in status outputs allow for real-time monitoring of the charging process, providing clear indicators for charge status and fault conditions.
  • Protection Features: The device is equipped with numerous safety features, including over-voltage protection, over-current protection, and a timer for charge termination to ensure the longevity and safety of the battery being charged.

Applications

The versatility of the BQ24064DRCRG4 makes it suitable for a broad range of applications. It is particularly well-suited for portable devices such as smartphones, digital cameras, and handheld gaming devices, where efficient charging is crucial. Its small footprint also makes it an excellent choice for wearable technology, where space is limited and power efficiency is a must.

With the BQ24064DRCRG4, Texas Instruments continues its tradition of delivering high-quality, innovative components that push the boundaries of power management technology. Whether for personal use or industrial applications, this battery charger IC ensures that your devices are powered efficiently and safely, maintaining optimal performance and extending battery life.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3537 $53.5370
23+ $4.3928 $101.0344
36+ $4.2556 $153.2016
49+ $4.1183 $201.7967
63+ $3.9810 $250.8030
85+ $3.5692 $303.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess