EN
  • EN
  • DE

BQ24018DRCT

Part No BQ24018DRCT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ON LINEAR CHRG MGMT 10-SON / Linear Battery Charger Li-Ion/Li-Pol 1000mA 4.36V 10-Pin VSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series bqTINY
Packaging Reel package
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Short Circuit
Charge Current - Max 1A
Battery Pack Voltage 4.36V
Voltage Supply MAX 16.5V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 770285-BQ24018DRCT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24018
Introduction Date July 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ24018DRCT CAD Model

Description

Product Overview: BQ24018DRCT from Texas Instruments

The BQ24018DRCT is a highly integrated and efficient solution for battery charging and power management, designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced single-cell Li-ion battery charger is tailored for space-limited, portable applications, and is packed with features that ensure the longevity and safety of battery-powered devices.

Key Features

  • Charge Management: The BQ24018DRCT offers a complete charge management solution, with automatic recharge and a pre-charge feature that conditions the battery at a lower current before transitioning to the fast-charge phase.
  • Integrated Power FETs: With integrated power FETs, this device simplifies the design process by reducing external component count, saving space and cost on the PCB.
  • Thermal Regulation: To prevent overheating, it includes a thermal regulation feature that automatically reduces charge current when the internal temperature exceeds a preset threshold.
  • High Accuracy: The BQ24018DRCT provides high-accuracy voltage and current regulation, ensuring the battery is charged efficiently and safely.

Protection Features

  • Overcharge Protection: It incorporates overcharge protection to prevent damage to the battery when it reaches full capacity.
  • Overcurrent Protection: The device includes overcurrent protection to shield the battery and the charger from excessive input or output currents.
  • Safety Timers: Built-in safety timers enhance the safety for end-to-end charge cycle control, minimizing the risk of overcharging.

Applications

The BQ24018DRCT is ideal for a wide range of portable devices such as smartphones, tablets, digital cameras, and other USB-powered gadgets. Its compact design and advanced features make it a popular choice for designers looking to create efficient, reliable, and user-friendly products.

Package and Availability

This product is available in a small VSON-10 package, marked as DRC, which is suitable for automated assembly processes and helps in achieving a compact footprint on the circuit board. The device's status can be easily monitored through its power-good and charge-status outputs, providing critical information for system management.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the official Texas Instruments data sheets and product guides.

You May Also Be Interested in

Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess