EN
  • EN
  • DE

BQ24018DRCR

Part No BQ24018DRCR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ON LINEAR CHRG MGMT 10-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Short Circuit
Charge Current - Max 1A
Battery Pack Voltage 4.36V
Maximum Supply Voltage 16.5V
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-VSON (3x3)
Win Source Part Number 1023802-BQ24018DRCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24018DRCR CAD Model

Description

Introducing the BQ24018DRCR Battery Charger IC from Texas Instruments

The BQ24018DRCR is a highly integrated and efficient solution for your portable power management needs, designed by the renowned semiconductor manufacturer Texas Instruments (TI). This advanced single-cell Li-ion battery charger is perfect for a wide range of applications, including smartphones, tablets, cameras, and other portable devices that require reliable and efficient charging capabilities.

Key Features:

  • Charge Management: The BQ24018DRCR offers a complete charge management solution, with an integrated power FET and current sensor for up to 2A charge applications. This allows for precise control of the charging process, ensuring that your device's battery is charged quickly, safely, and efficiently.
  • High Efficiency: With a high input voltage range and an operating efficiency that minimizes heat generation, this IC maintains optimal charging performance, which is crucial for extending battery life and ensuring device safety.
  • Programmable Charge Parameters: The IC allows for programmable charge parameters such as pre-charge and fast-charge currents, termination current threshold, and recharge threshold, giving designers the flexibility to tailor the charging profile to specific battery requirements.
  • Power Path Management: The BQ24018DRCR supports power path management, enabling the system to be powered directly from the input source while simultaneously charging the battery. This feature is particularly useful for maintaining uninterrupted device operation when the battery is low or during heavy load conditions.
  • Thermal Regulation: To ensure safety and protect the battery, the IC incorporates thermal regulation, which reduces charge current in the event of excessive temperature rise, preventing overheating and potential damage.
  • Compact Design: Housed in a small 3x3 mm SON-10 package, the BQ24018DRCR saves valuable board space and is ideal for space-constrained applications.

Applications:

The versatility of the BQ24018DRCR makes it suitable for a diverse array of portable electronic devices. It is especially beneficial in applications where efficient charging, compact size, and thermal protection are critical. Whether you are designing a handheld medical device, a portable media player, or any other battery-powered gadget, the BQ24018DRCR provides a reliable and robust charging solution that meets the needs of today's fast-paced, mobile world.

Choose the BQ24018DRCR for your next project and experience the quality and performance that Texas Instruments is known for. With this IC, you can ensure that your devices stay powered up and ready for use whenever and wherever they're needed.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7669 $53.8345
12+ $8.8344 $106.0128
18+ $8.5583 $154.0494
25+ $8.2823 $207.0575
32+ $8.0062 $256.1984
42+ $7.1780 $301.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess