EN
  • EN
  • DE

MAX14900EAGM+CKT

Part No MAX14900EAGM+CKT
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH 1:1 48QFN / Power Switch/Driver 1:1 850mA 48-QFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Switch Type General Purpose
Number of Outputs 8
Output Configuration High Side
Interface SPI, Parallel
Voltage - Load 10V ~ 36V
Supply Voltage - Operating 4.5V ~ 5.5V
Current - Output (Max) 850mA
Rds On (Typ) 85mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 48-QFN (7x7)
Package / Case 48-VFQFN Exposed Pad
Base Product Number MAX14900
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253283-MAX14900EAGM+CKT
Ultra Librarian 3D Model Ultra Librarian MAX14900EAGM+CKT CAD Model

Description

The MAX14900EAGM+CKT from Maxim Integrated is a cutting-edge, octal high-speed industrial digital output driver/switch designed to cater to the rigorous demands of industrial automation and control systems. This component offers a robust solution for driving and switching heavy loads with high precision and reliability.

Key Features

  • High-Speed Operation: This device is capable of switching at high speeds, which is essential for time-sensitive applications where rapid response times are critical.
  • Integrated Diagnostics: The MAX14900EAGM+CKT features built-in diagnostic capabilities that help in detecting and reporting issues such as open-circuit, short-circuit, and over-temperature conditions, thereby ensuring safe and reliable operation.
  • High-Voltage Tolerance: It is designed to handle high voltages, making it suitable for industrial applications that require operation at elevated voltages.
  • Robust Output Driver: The device can drive up to 0.7A (per channel) of continuous current, enabling it to control a wide range of industrial loads.
  • Flexible Interface: It offers a flexible interface that is compatible with 3.3V or 5V logic levels, allowing for easy integration into various system designs.

Applications

The MAX14900EAGM+CKT is ideal for a variety of industrial applications, including:

  • Programmable Logic Controllers (PLCs)
  • Distributed Control Systems (DCS)
  • Industrial I/O Modules
  • Actuator Control
  • Factory Automation Equipment

Technical Specifications

With a wide supply voltage range and extended temperature operation, the MAX14900EAGM+CKT is designed to meet the stringent requirements of industrial environments:

  • Supply Voltage Range: 18V to 32.4V
  • Continuous Output Current: Up to 0.7A per channel
  • Operating Temperature Range: -40°C to +125°C
  • Package: 48-pin TQFN-EP

Maxim Integrated's commitment to quality and performance is evident in the MAX14900EAGM+CKT, making it a reliable choice for engineers and designers looking to enhance the efficiency and durability of their industrial control systems.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess