EN
  • EN
  • DE

BQ2167B-006

Part No BQ2167B-006
Manufacturer Texas Instruments
Catalog Specialized ICs
Description LI-ION POWER GAUGE MODULE WITH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
Win Source Part Number 1342414-BQ2167B-006
Ultra Librarian 3D Model Ultra Librarian BQ2167B-006 CAD Model

Description

Introducing the BQ2167B-006 Battery Management IC from Texas Instruments

The BQ2167B-006 from Texas Instruments stands out as a cutting-edge solution in the realm of battery management integrated circuits (ICs). This innovative component is designed to enhance the performance and longevity of battery systems, making it an ideal choice for a wide array of applications, from portable consumer electronics to industrial equipment.

Key Features

  • Advanced Battery Monitoring: The BQ2167B-006 offers precise monitoring capabilities, ensuring accurate measurement of battery parameters such as voltage, current, and temperature. This leads to improved charge control and battery efficiency.
  • Highly Integrated Design: With integration being a hallmark of Texas Instruments products, this IC incorporates numerous functions into a single chip, reducing the need for additional components and simplifying the overall design of the battery management system.
  • Robust Safety Features: Safety is paramount in battery management, and the BQ2167B-006 includes multiple protection features such as overcharge and over-discharge prevention, short-circuit protection, and thermal shutdown, ensuring safe operation under various conditions.
  • Intelligent Charging Algorithms: The IC employs advanced algorithms to optimize charging cycles, which not only speeds up the charging process but also helps in extending the battery's lifespan.
  • Communication Interface: For enhanced system integration, the BQ2167B-006 provides a communication interface that allows for real-time battery status reporting to the host system, facilitating better power management and user experience.

Applications

The versatility of the BQ2167B-006 makes it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Laptops and Portable Computers
  • Power Tools and Handheld Devices
  • Medical Devices and Equipment
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicles and e-Bikes

With the BQ2167B-006, Texas Instruments continues its tradition of delivering high-quality, reliable components that push the boundaries of battery management technology. This IC is engineered to meet the needs of modern, energy-dependent devices, ensuring optimal performance and safety for your battery-powered solutions.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess