EN
  • EN
  • DE

BQ20Z75DBT-V180

Part No BQ20Z75DBT-V180
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE W/TRACK IMP 38TSSOP / Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tube
Function Multi-Function Controller
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2 ~ 4
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface SMBus
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number BQ20Z75
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-32834-5,BQ20Z75DBT-V180-ND,BQ20Z75DBTV180,TEXBENBQ20Z75DBT-V180,2156-BQ20Z75DBT-V180-TI
Standard Package 50
Win Source Part Number 1015286-BQ20Z75DBT-V180
Ultra Librarian 3D Model Ultra Librarian BQ20Z75DBT-V180 CAD Model

Description

The Texas Instruments BQ20Z75DBT-V180 is a sophisticated battery management integrated circuit (IC) designed to cater to the advanced requirements of modern portable applications. This high-precision IC is specifically engineered to work with rechargeable Lithium-Ion and Lithium-Polymer batteries, providing comprehensive solutions for smart battery pack management.

Key Features

  • Impedance Track™ Algorithm: The BQ20Z75DBT-V180 utilizes TI's patented Impedance Track algorithm which accurately measures battery capacity and predicts remaining battery life, ensuring reliable and efficient power management.
  • Multi-Cell Support: This IC is capable of managing multi-cell battery configurations, making it versatile for a range of applications from laptops to medical equipment.
  • Data Flash Support: Equipped with onboard data flash memory, the BQ20Z75DBT-V180 allows for the storage of critical battery parameters and calibration data, which helps in maintaining accurate battery monitoring over its lifespan.
  • Safety Features: Comprehensive safety features are integrated into the design, including overcharge and over-discharge protection, short-circuit protection, and thermal management, ensuring the battery operates within safe parameters.
  • Communication Interface: The device supports an SMBus interface, allowing for communication with the host system for real-time battery status updates and control commands.

Applications

The versatility of the BQ20Z75DBT-V180 makes it suitable for a wide array of applications, including:

  • Notebook computers
  • Portable medical equipment
  • Handheld terminals
  • Uninterruptible power supplies (UPS)

Technical Specifications

With a supply voltage range of 4.5V to 26V, the BQ20Z75DBT-V180 operates efficiently across various battery configurations. The operating temperature range from -40°C to +85°C ensures performance in extreme conditions. The IC comes in a compact 30-pin TSSOP package, which is ideal for space-constrained applications.

For engineers and designers looking for a reliable battery management solution, the Texas Instruments BQ20Z75DBT-V180 offers a blend of accuracy, safety, and flexibility, making it an excellent choice for advanced portable power systems.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0269 $56.0538
5+ $22.9965 $114.9825
7+ $22.2778 $155.9446
10+ $21.5592 $215.5920
12+ $20.8406 $250.0872
17+ $18.6846 $317.6382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,230 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess