EN
  • EN
  • DE
  • IT

AD8332ARU

Part No AD8332ARU
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC VGAIN AMP 28TSSOP / Variable Gain Amplifier IC Signal Processing 28-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Series X-AMP®
Package Tube
Product Status Obsolete
Type Variable Gain Amplifier
Applications Signal Processing
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number AD8332
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 39419-AD8332ARU
Ultra Librarian 3D Model Ultra Librarian AD8332ARU CAD Model

Description

AD8332ARU by Analog Devices Inc.

The AD8332ARU is a high-performance, dual Variable Gain Amplifier (VGA) designed and manufactured by Analog Devices Inc., a renowned leader in precision signal processing technology. This product is specifically engineered for use in ultrasound and other applications requiring precise signal conditioning with variable gain control.

Key Features

  • Wide Dynamic Range: The AD8332ARU offers a dynamic range of 80 dB, which is essential for applications that require a broad range of signal amplitudes.
  • Dual Channels: With two independent channels, the AD8332ARU provides flexibility for parallel signal processing, making it ideal for ultrasound receiver applications.
  • Low Noise Figure: The device has a low noise figure, ensuring that the signal integrity is maintained even at high gains.
  • Programmable Gain: The gain of each channel can be independently controlled via a serial digital interface or through analog voltage, enabling precise adjustment to the desired levels.
  • Integrated LNA and VGA: It includes an integrated Low Noise Amplifier (LNA) and VGA, which simplifies the design and reduces the component count.
  • Power Efficiency: The AD8332ARU operates with a single 5 V supply, which helps in maintaining power efficiency in the overall system design.

Applications

  • Medical Ultrasound Imaging
  • Radar Systems
  • Wireless Communication Infrastructure
  • Industrial Imaging Systems

The AD8332ARU is housed in a TSSOP (Thin Shrink Small Outline Package) and is designed for robust performance in a wide range of environmental conditions. Its compact form factor makes it suitable for space-constrained applications, while the dual-channel configuration allows for design versatility in complex systems.

With its combination of performance, integration, and power efficiency, the AD8332ARU from Analog Devices Inc. is an exceptional choice for designers looking to enhance the performance and reliability of their signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
DIFFERENTIAL DRIVER
Lowest to $12.9181
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Lowest to $6.0631
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Need more? Email Us
Texas Instruments
LOGARITHMIC AMPLIFIER 16-CDIP
Lowest to $54.0147
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Lowest to $2.6196
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Need more? Email Us
Texas Instruments
IC LIMITING AMP 32VQFN / Limiting Amplifier IC Optical Networks 32-VQFN (4x4)
Lowest to $48.0519

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess