The M37542F8GP is a single-chip 8-bit CMOS microcomputer manufactured by Renesas Electronics America. It is based on the 740 family core and is designed for various embedded control applications requiring moderate processing power and memory.
Applications
- Consumer electronics
- Industrial control systems
- Home appliances
- Office automation equipment
- Toys and games
Features
- 8-bit CMOS Microcomputer: Based on the 740 family core.
- On-Chip ROM: Contains program memory.
- On-Chip RAM: Provides working memory for data storage.
- I/O Ports: General-purpose input/output pins for interfacing with external devices.
- Timers/Counters: Used for timing and counting functions.
- Serial Interface: Allows for serial communication with other devices.
- Interrupt Controller: Manages interrupt requests from various sources.
Benefits
- Versatile Microcontroller: Suitable for a wide range of embedded control applications.
- Integrated Functionality: Reduces the need for external components.
- Low Power Consumption: CMOS technology minimizes power drain.
- Cost-Effective Solution: Provides a cost-effective solution for embedded control.
Additional Details
The M37542F8GP typically operates from a 5V power supply. It features a built-in oscillator for generating the system clock. The amount of on-chip ROM and RAM varies depending on the specific model. The I/O ports can be configured as either inputs or outputs, and they can be used to control LEDs, relays, and other external devices. Detailed specifications regarding memory size, I/O capabilities, and operating frequency can be found in the Renesas Electronics America datasheet for the M37542F8GP.