EN
  • EN
  • DE
  • IT

BQ2058RSN

Part No BQ2058RSN
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Lithium Ion Pack Supervisor for 3- and 4-Cell Packs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1154048-BQ2058RSN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2058RSN CAD Model

Description

The BQ2058RSN is a sophisticated integrated circuit designed by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced chip is tailored specifically for battery management applications, offering precision monitoring and control of charging processes for nickel-cadmium (NiCd) or nickel-metal hydride (NiMH) batteries.

The BQ2058RSN is part of Texas Instruments' extensive portfolio of battery management devices and is engineered to enhance the performance and extend the lifespan of rechargeable battery packs. It is especially suited for portable electronic devices where efficient energy management is critical.

Key Features:

  • Advanced Charging Control: The BQ2058RSN implements a negative delta voltage and temperature gradient monitoring system to optimize the charging cycle, ensuring that batteries are charged quickly and safely.
  • High Accuracy: With its precise voltage and temperature monitoring capabilities, the device ensures that the charging process is carried out with high accuracy, enhancing the overall reliability of the battery system.
  • Power Management: The chip includes features for managing the power efficiently, such as automatic charge termination and top-off charging, which help in maintaining battery health.
  • Flexible Configuration: The BQ2058RSN can be configured to suit various charging profiles and battery chemistries, making it a versatile solution for a wide range of applications.
  • Protection Features: It incorporates several safety features such as overcharge protection, temperature monitoring, and safety timers to prevent damage to the battery during charging.

Applications:

The BQ2058RSN is ideal for integration into portable devices such as handheld GPS units, portable media players, digital cameras, and other battery-operated gadgets that require reliable and efficient battery management systems.

Package and Availability:

This product is available in a compact RSN package and can be sourced through Texas Instruments' distribution network. Its package is designed to be easily integrated into a printed circuit board (PCB), facilitating seamless incorporation into the final product design.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess