EN
  • EN
  • DE

BQ2057TTSTRG4

Part No BQ2057TTSTRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 2CELL 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Charger IC Lithium Ion/Polymer 8-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -20°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name BQ2057
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864480-BQ2057TTSTRG4
Ultra Librarian 3D Model Ultra Librarian BQ2057TTSTRG4 CAD Model

Description

Product Overview: BQ2057TTSTRG4

The BQ2057TTSTRG4 is a highly integrated and efficient battery charge management IC from Texas Instruments, designed to cater to the needs of modern rechargeable battery applications. This advanced charge controller is suitable for a wide range of single-cell lithium-ion or lithium-polymer batteries, making it an ideal choice for portable electronics such as smartphones, tablets, digital cameras, and other handheld devices.

Key Features

  • Charge Control: The BQ2057TTSTRG4 provides precise control over the charging process, ensuring that batteries are charged quickly, safely, and efficiently. It features an automatic recharge function that initiates a new charging cycle when the battery voltage falls below a certain threshold.
  • Voltage Regulation: This IC offers a fixed voltage regulation set point, which is critical for maintaining the longevity and stability of lithium-based batteries.
  • Current Regulation: It includes a programmable charge current that allows users to set the optimal current level for their specific battery, ensuring the fastest possible charge time while protecting the battery from overcurrent conditions.
  • Temperature Monitoring: With an integrated temperature sensor, the BQ2057TTSTRG4 constantly monitors the battery temperature during the charging process to prevent overheating, which can be detrimental to battery health.
  • Status Indication: The device provides charge status outputs that can be utilized to drive LEDs or interface with a host processor, giving real-time feedback on the charging process.
  • Power Efficiency: Designed with power efficiency in mind, this IC minimizes power loss during operation, which is essential for battery-powered devices.
  • Safety Features: It incorporates multiple safety features, including pre-charge conditioning, automatic charge termination, and a safety timer for added protection.
  • Package: The BQ2057TTSTRG4 comes in a compact, surface-mount TSOT-23 package, making it suitable for space-constrained applications.

Applications

The versatility of the BQ2057TTSTRG4 makes it suitable for a diverse range of applications. It is commonly used in personal electronics, portable medical devices, fitness trackers, and any other device that requires efficient and reliable battery management. With its advanced features and compact design, the BQ2057TTSTRG4 is an excellent choice for designers looking to optimize battery performance and extend device run time.

As an offering from Texas Instruments, a leader in semiconductor solutions, the BQ2057TTSTRG4 stands for quality and reliability, ensuring that it meets the rigorous demands of modern electronic devices.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4681 $51.8301
50+ $2.0251 $101.2550
77+ $1.9618 $151.0586
106+ $1.8986 $201.2516
137+ $1.8353 $251.4361
183+ $1.6454 $301.1082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,266 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess