EN
  • EN
  • DE

TIBPAL22V10-10CNT

Part No TIBPAL22V10-10CNT
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description HIGH-PERFORMANCE IMPACT-X E PROGRAMMABLE ARRAY LOGIC CIRCUITS | IC PLD 10MC 10NS 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Programmable Type PAL
Number of Macrocells 10
Parts Input Voltage (V) 5V
Speed 10ns
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number TIBPAL22V10-10C
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1267329-TIBPAL22V10-10CNT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIBPAL22V10-10CNT CAD Model

Description

The TIBPAL22V10-10CNT is a versatile programmable logic device (PLD) from Texas Instruments, renowned for its high-speed performance and integration flexibility. This device belongs to the PAL (Programmable Array Logic) family and is specifically designed to meet the needs of high-speed logic circuit designs.

Key Features:

  • High-Speed Performance: With a 10 ns maximum propagation delay, the TIBPAL22V10-10CNT ensures rapid signal processing, making it ideal for time-critical applications.
  • Programmable Architecture: The device features a programmable AND array that drives a fixed OR array, which in turn feeds into a set of output logic macrocells. This architecture allows for highly customizable logic functions tailored to specific design requirements.
  • Output Flexibility: Each of the 10 output macrocells can be programmed for registered or combinatorial functions, providing designers with the flexibility to implement complex logic circuits.
  • High-Density Integration: The TIBPAL22V10-10CNT can replace up to 100 TTL (Transistor-Transistor Logic) or CMOS (Complementary Metal-Oxide-Semiconductor) logic gates, significantly reducing board space and power consumption.
  • Electrically Erasable and Reprogrammable: This PLD can be electrically erased and reprogrammed, enabling iterative design processes and easy updates to the logic configuration without the need for hardware changes.

Applications:

The TIBPAL22V10-10CNT is suitable for a wide range of applications including:

  • Automotive systems
  • Telecommunication infrastructure
  • Industrial control systems
  • Data processing equipment
  • Consumer electronics

Technical Specifications:

Parameter Value Propagation Delay Time 10 ns Operating Voltage 5V ± 10% Operating Temperature 0°C to 70°C Package Type DIP (Dual In-line Package)

Overall, the TIBPAL22V10-10CNT from Texas Instruments is a powerful and reliable choice for designers looking to create compact, efficient, and high-performance logic solutions.

You May Also Be Interested in

Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Advanced Micro Devices
OT PLD, 30NS, PAL-TYPE / - Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
IC PLD 25NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Lowest to $2.7224
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $2.9105
Advanced Micro Devices
OT PLD, 20NS, PAL-TYPE, TTL / - Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Lowest to $63.1265
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Texas Instruments
IC PLD 25NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $1.1276
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess