EN
  • EN
  • DE

BQ2004SNTR

Part No BQ2004SNTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CONTRL MULTI-CHEM 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant, Pulsed
Programmable Features Voltage
Voltage - Supply (Max) 5.5V
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number BQ2004
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571301-BQ2004SNTR
Ultra Librarian 3D Model Ultra Librarian BQ2004SNTR CAD Model

Description

Product Overview: Texas Instruments BQ2004SNTR

The Texas Instruments BQ2004SNTR is a high-performance, fast-charge management IC designed for Nickel-Cadmium (NiCd) or Nickel-Metal Hydride (NiMH) battery packs. This sophisticated integrated circuit offers a versatile charging solution that adapts to a wide range of battery sizes and configurations, making it an ideal choice for portable electronic devices, power tools, and backup power systems.

Key Features

  • Fast Charge Control: The BQ2004SNTR supports fast charging, significantly reducing the time required to replenish battery power, which is critical for users who need quick turnaround times.
  • Multiple Charge Termination Techniques: It utilizes various charge termination algorithms, including negative delta voltage (-ΔV), peak voltage detection, and temperature monitoring to ensure safe and efficient charging.
  • Flexible Charging Rates: The device can accommodate a broad range of charge rates, catering to different battery capacities and user requirements.
  • Automatic Recharge: After charge completion, the BQ2004SNTR automatically initiates a top-off charge cycle to maintain battery capacity, ensuring batteries are always ready for use.
  • Temperature Protection: Built-in temperature sensing prevents charging at unsafe temperatures, protecting the battery and extending its life.

Applications

The BQ2004SNTR is suited for a variety of applications that require reliable battery management. Its versatility makes it a popular choice for:

  • Portable Consumer Electronics: Cameras, handheld games, and portable media players.
  • Power Tools: Cordless drills, saws, and other battery-operated power equipment.
  • Medical Devices: Patient monitoring systems and mobile medical apparatus.
  • Emergency Backup Systems: Uninterruptible power supplies (UPS) and emergency lighting.

Product Specifications

The BQ2004SNTR is available in a surface-mount package and is designed to interface directly with microcontrollers and external components for a complete charge management system. Its precise voltage and temperature monitoring capabilities, coupled with a programmable charge algorithm, ensure optimal charging for NiCd and NiMH batteries.

You May Also Be Interested in

Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2400 $56.1600
20+ $5.1200 $102.4000
31+ $4.9600 $153.7600
42+ $4.8000 $201.6000
54+ $4.6400 $250.5600
73+ $4.1600 $303.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,351 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess