EN
  • EN
  • DE
  • IT

CD54HCT4024F3A

Part No CD54HCT4024F3A
Manufacturer Texas Instruments
Catalog Custom Parts (B - D)
Description High Speed CMOS Logic 7-Stage Binary ipple Counter 14-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Direction Unidirectional
Height 5.08 mm
Lead Free Contains Lead
Length 19.56 mm
Logic Function Counter
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 7
Number of Elements 1
Number of Pins 14
Operating Supply Voltage 5 V
Propagation Delay 60 ns
Quiescent Current 8 µA
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Width 6.67 mm
Win Source Part Number 1204069-CD54HCT4024F3A
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD54HCT4024F3A CAD Model

Description

Product Overview: CD54HCT4024F3A by Texas Instruments

The CD54HCT4024F3A is a high-grade integrated circuit designed and manufactured by the renowned Texas Instruments. This particular device is a member of the high-speed CMOS logic family and is characterized by its robust performance and versatility. The CD54HCT4024F3A is a 7-stage binary counter that features a high degree of integration, providing users with a reliable and compact solution for a wide range of counting applications.

Key Features

  • Logic Type: 7-Stage Binary Counter
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • Package / Case: Ceramic Flat-10
  • Logic Family: HCT
  • Propagation Delay Time: 30 ns (maximum) at 5V
  • Count Rate: 30 MHz (typical)

The device is particularly suitable for operations in systems that require a wide range of temperature tolerance, making it an excellent choice for industrial and military-grade applications. Its ceramic flat package not only ensures durability but also provides reliable performance even under harsh environmental conditions.

Applications

The CD54HCT4024F3A is adept at handling complex counting tasks and is commonly used in:

  • Frequency dividers
  • Timers
  • Control counters
  • Interface circuits
  • System clocks for digital systems

With its high-speed operation and the ability to interface with TTL signals, the CD54HCT4024F3A is not only versatile but also ensures seamless integration into existing digital systems. The device's high noise immunity and low power consumption are additional benefits that make it a go-to choice for designers looking to optimize their electronic designs for both performance and efficiency.

In summary, the CD54HCT4024F3A from Texas Instruments is a reliable and high-performance 7-stage binary counter that stands out for its durability, wide operating temperature range, and compatibility with TTL signals. Whether it's for industrial, commercial, or military applications, this integrated circuit delivers consistent performance that engineers and designers can trust.

You May Also Be Interested in

Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Hewlett Packard
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Conexant Systems
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.0443 $80.0443
2+ $77.5429 $155.0858
3+ $75.0415 $225.1245
4+ $72.5401 $290.1604
5+ $65.0360 $325.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess