EN
  • EN
  • DE

BQ2004ESNTRG4

Part No BQ2004ESNTRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Fast-Charge ICs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Multi-Chemistry
Current - Charging Constant, Pulsed
Programmable Features Voltage
Voltage Supply MAX 5.5V
Operating Temperature Range -20°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1153986-BQ2004ESNTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ2004
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ2004ESNTRG4 CAD Model

Description

The BQ2004ESNTRG4 is a high-performance, Fast-Charge Management IC designed and manufactured by Texas Instruments. This integrated circuit is engineered to provide efficient and reliable charging solutions for Nickel-Cadmium (NiCd) and Nickel-Metal Hydride (NiMH) batteries. It is widely used in a variety of applications, including portable consumer electronics, power tools, and backup power systems.

Key Features

  • Fast-Charge Control: The BQ2004ESNTRG4 supports fast charging, significantly reducing the time required to recharge batteries, thereby enhancing user convenience and productivity.
  • Versatile Charging Modes: It offers multiple charging modes including, conditioning charge, fast charge, and top-off charge to ensure batteries are safely charged to their maximum capacity.
  • High-Efficiency: Designed with energy efficiency in mind, this IC helps in reducing power loss during the charging process, contributing to the overall longevity of the battery life.
  • Battery Protection: Features like voltage and temperature monitoring protect the batteries from overcharging, deep discharging, and overheating, thus preserving their lifespan.
  • Charge Termination: The device includes charge termination by maximum voltage, maximum temperature, and safety timer to ensure a safe charging cycle.
  • LED Status Indicators: Integrated status indicators provide visual feedback on the charge process and alert the user to any charging anomalies.
  • Package: The BQ2004ESNTRG4 is available in a 16-pin narrow SOIC package, making it suitable for space-constrained applications.

Applications

  • Consumer Electronics
  • Power Tools
  • Portable Devices
  • Backup Power Systems

This product from Texas Instruments represents a blend of advanced technology with practical functionality, ensuring that users can efficiently manage the charging of their NiCd and NiMH batteries. The BQ2004ESNTRG4 is a testament to Texas Instruments' commitment to providing innovative solutions that cater to the evolving needs of the electronics industry.

You May Also Be Interested in

Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess