EN
  • EN
  • DE

BQ2002GSN

Part No BQ2002GSN
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CONTRL MULTI-CHEM 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Charger IC Multi-Chemistry 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name bq2002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -BQ2002GSN-NDR, 296-9325-5, BQ2002GSNG4, -296-9325-5, -BQ2002GSNG4, -BQ2002GSNG4-NDR, BQ2002GSNG4-ND, -296-9325-5-ND
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864475-BQ2002GSN
Ultra Librarian 3D Model Ultra Librarian BQ2002GSN CAD Model

Description

The BQ2002GSN is a sophisticated integrated circuit produced by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This device is specifically designed to manage fast charge control for Nickel-Cadmium (NiCd) and Nickel-Metal Hydride (NiMH) batteries, making it an essential component in a variety of portable electronic devices that require reliable and efficient battery management systems.

Key Features

  • Charge Management: The BQ2002GSN provides precise charge control to extend the life of NiCd and NiMH batteries, ensuring they are charged quickly and safely.
  • Versatility: This IC is suitable for a wide range of applications, including power tools, handheld devices, and backup power supplies.
  • Advanced Control: It features negative delta V (-ΔV), peak voltage detection, and temperature monitoring to prevent overcharging and overheating.
  • Programmable: Users can program charge termination timers and top-off timers to tailor the charging process to specific battery requirements.
  • Efficiency: The BQ2002GSN is designed for efficient power conversion, which minimizes energy waste during the charging process.

Technical Specifications

  • Package: The device is available in a 16-pin narrow SOIC package, providing a compact solution for space-constrained designs.
  • Operating Voltage: It operates over a wide range of supply voltages, accommodating various battery configurations and system voltages.
  • Temperature Range: The IC is designed to function across a broad temperature range, ensuring consistent performance in diverse operating conditions.

Applications

The BQ2002GSN is ideal for a variety of applications where efficient and reliable battery charging is crucial. Its ability to adapt to different battery sizes and chemistries makes it a versatile solution for designers looking to implement fast charging in their battery-powered products.

Conclusion

In summary, the BQ2002GSN from Texas Instruments represents a state-of-the-art solution for fast charge management of NiCd and NiMH batteries. With its advanced features, programmability, and efficient design, it is an excellent choice for engineers and designers who require a high-performance battery management system.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess