EN
  • EN
  • DE

TPS2041ADR

Part No TPS2041ADR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 900MA POWER DIST SWITCH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 101691-TPS2041ADR
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian TPS2041ADR CAD Model

Description

Product Overview: Texas Instruments TPS2041ADR

The Texas Instruments TPS2041ADR is a highly reliable, single-channel, current-limited, power-distribution switch designed for applications requiring heavy-duty power management. This robust component is part of the TPS204x family of power-distribution switches that are intended for USB applications, where precision current limiting is necessary to comply with USB standards and protect devices from excessive power draw.

Key Features

  • Current Limiting: The TPS2041ADR features programmable current limiting which is critical in preventing damage to host devices due to overcurrent conditions. It is capable of handling up to 0.5 A of continuous load current, making it suitable for a wide range of USB-powered devices.
  • Thermal Shutdown Protection: With an integrated thermal shutdown feature, the device protects itself and the downstream components from thermal overload, enhancing the overall system reliability.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the switch remains off until the supply voltage reaches a safe operating level, preventing malfunction during low voltage conditions.
  • Fast Transient Response: The TPS2041ADR provides a fast transient response, which is essential for maintaining stable operation during rapid load changes.

Applications

The TPS2041ADR is versatile and can be used in various applications, including:

  • USB Hubs and Peripherals
  • Portable Electronics
  • Hot-Swap Supplies
  • Power Management for Battery-Powered Devices

Technical Specifications

  • Package: The device comes in a compact 8-pin SOIC package, providing a space-saving solution for PCB designs.
  • Operating Voltage Range: It operates over a wide voltage range from 2.7V to 5.5V, accommodating various USB bus and battery-powered configurations.
  • Logic Control: The TPS2041ADR is equipped with an active-high enable input, allowing simple logic control of the power switch.

The TPS2041ADR from Texas Instruments exemplifies a high-quality power management solution, offering precision, reliability, and protection for sophisticated electronic systems. Its adherence to USB power specifications and integration of multiple protective features make it an ideal choice for designers looking to enhance the safety and durability of their USB interfaces and power distribution schemes.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8353 $53.1883
26+ $3.9675 $103.1550
40+ $3.8435 $153.7400
54+ $3.7195 $200.8530
70+ $3.5955 $251.6850
94+ $3.2236 $303.0184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess