EN
  • EN
  • DE

BQ2002GPN

Part No BQ2002GPN
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CONTRL MULTI-CHEM 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Battery Chemistry Multi-Chemistry
Current - Charging Constant, Pulsed
Programmable Features Voltage
Battery Pack Voltage 2V
Voltage - Supply (Max) 6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number BQ2002
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571288-BQ2002GPN
Ultra Librarian 3D Model Ultra Librarian BQ2002GPN CAD Model

Description

The BQ2002GPN is a high-performance, fast-charge management IC designed and manufactured by Texas Instruments. This advanced integrated circuit is specifically engineered to cater to the needs of NiCd and NiMH battery-powered systems, providing an efficient and reliable charging solution. The BQ2002GPN is a versatile component that can be implemented in a wide range of applications, from consumer electronics to industrial devices.

Key Features

  • Fast Charge Control: The BQ2002GPN offers fast charge control that significantly reduces the time required to recharge batteries, enhancing user convenience and productivity.
  • Versatility: It supports both Nickel-Cadmium (NiCd) and Nickel-Metal Hydride (NiMH) batteries, providing flexibility in application design.
  • Intelligent Charging: The IC incorporates negative delta V (-ΔV), temperature, and time-based algorithms to ensure batteries are charged optimally, maximizing their lifespan and performance.
  • Automatic Transition to Maintenance Charge: After fast charging is complete, the BQ2002GPN automatically transitions to a maintenance charge mode, keeping batteries at full capacity without overcharging.
  • Status Indication: Charge status outputs are available for LED or other visual indicators to communicate the charging progress to the user.
  • High-Efficiency Operation: The design of the BQ2002GPN ensures high-efficiency operation, reducing energy waste and heat generation during the charging process.

Applications

  • Portable Consumer Electronics
  • Handheld Devices
  • Power Tools
  • Medical Devices
  • Backup Power Systems

Technical Specifications

The BQ2002GPN operates over a wide voltage range and is housed in an 8-pin plastic DIP package. It is designed with built-in safety features that prevent overcharging and overheating, ensuring safe operation across various charge scenarios. The IC's precision charge algorithms are fine-tuned to deliver consistent performance and extend battery life.

With its robust design and advanced features, the BQ2002GPN from Texas Instruments stands out as a leading solution for fast-charge management in battery-powered applications. It delivers the efficiency, reliability, and versatility required by modern electronic devices.

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3892 $57.5568
9+ $11.8066 $106.2594
14+ $11.4376 $160.1264
19+ $11.0687 $210.3053
24+ $10.6997 $256.7928
32+ $9.5928 $306.9696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess