EN
  • EN
  • DE

MAX3940EEUE+

Part No MAX3940EEUE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703454-MAX3940EEUE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3940EEUE+ CAD Model

Description

Maxim Integrated's MAX3940EEUE+: High-Speed Laser Driver

The MAX3940EEUE+ is a cutting-edge, high-speed laser driver designed by Maxim Integrated, tailored specifically for 10Gbps transceiver modules. This compact, efficient, and high-performance device is engineered to drive a semiconductor laser diode in fiber optic applications, making it an ideal choice for high-speed data communication systems.

This laser driver operates from a single +3.3V power supply and is capable of delivering modulation currents up to 85mA and bias currents up to 100mA. The MAX3940EEUE+ features a differential input design, which significantly reduces input noise and improves the quality of the transmitted signal. This is particularly important in environments where maintaining signal integrity is crucial.

The device is equipped with automatic power control (APC) and temperature compensation functions to ensure stable optical output power over the full operating temperature range and lifetime of the laser diode. The MAX3940EEUE+ also incorporates extensive safety features, including a transmit disable function, which allows the laser to be safely turned off when not in use or during system faults.

Designed in a small 16-pin TSSOP package, the MAX3940EEUE+ optimizes board space and is suitable for compact module designs. It is fully compliant with the 10Gbps Ethernet and Fiber Channel standards, making it versatile for a range of high-speed networking applications, including switches, routers, and data storage systems.

Maxim Integrated's commitment to high-quality and reliability is evident in the MAX3940EEUE+, with its integrated diagnostics and protection features, ensuring long-term performance and stability. The device's advanced capabilities make it an essential component for manufacturers looking to develop high-speed optical communication systems that require precise modulation and control of laser diodes.

Overall, the MAX3940EEUE+ from Maxim Integrated represents a powerful solution for next-generation optical networking equipment, offering a blend of speed, efficiency, and compactness that is hard to match in the industry.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess