EN
  • EN
  • DE

BBN6203BGNY30C

Part No BBN6203BGNY30C
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED POINT 384CSP / DSP Fixed-Point 16bit 173MHz 1384MIPS 384-Pin FC/CSP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C62x
Packaging Tray
Type Fixed Point
Interface McBSP
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 896kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 384-FBGA, FCCSPBGA
Manufacturer Package 384-FC/CSP (18x18)
Win Source Part Number 769702-BBN6203BGNY30C
Popularity Medium
Supply and Demand Status Limited
Family Name BBN6203
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BBN6203BGNY30C CAD Model

Description

The BBN6203BGNY30C is a state-of-the-art semiconductor device designed and manufactured by Texas Instruments, a global leader in the electronics industry. This product is part of Texas Instruments' extensive portfolio of integrated circuits and is designed to meet the rigorous demands of modern electronic applications.

Key Features

  • High Precision: The BBN6203BGNY30C is built for applications requiring precise measurements and control, ensuring high reliability and performance.
  • Durability: With Texas Instruments' commitment to quality, this product is manufactured to withstand harsh operating conditions and provide a long operational lifespan.
  • Energy Efficiency: It is designed with energy efficiency in mind, helping to reduce power consumption and save on energy costs.
  • Compact Design: The small form factor of the BBN6203BGNY30C allows for integration into space-constrained applications without sacrificing functionality.

Applications

The versatility of the BBN6203BGNY30C makes it suitable for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure
  • Consumer electronics
  • Medical devices

Technical Specifications

The BBN6203BGNY30C boasts technical specifications that ensure it meets the needs of even the most demanding applications:

Parameter Specification
Supply Voltage Specified Range
Operating Temperature Specified Range
Package Type Specific Packaging
Interface Digital/Analog (as applicable)

Support and Resources

Customers can access a wealth of resources provided by Texas Instruments, including datasheets, technical documentation, application notes, and design tools. Texas Instruments also offers customer support through its website, with a team of experts available to assist with any product-related inquiries.

For engineers and designers seeking a robust, efficient, and versatile component, the BBN6203BGNY30C from Texas Instruments represents a premier choice that delivers on quality and performance.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess