The RD74LVC541BFPEL-E is an octal buffer/line driver with 3-state outputs, manufactured by Renesas Electronics America. The 'LVC' in the part number indicates that it belongs to the Low-Voltage CMOS (LVC) logic family, known for its high speed and low power consumption.
Applications
- Memory interface circuits
- Bus interface circuits
- Data buffering
- Address driving
- Logic level translation
Features
- Octal buffer with 3-state outputs
- Low voltage operation (typically 3.3V or 5V)
- High-speed operation
- Low power consumption
- High output drive capability
Benefits
- Improves system performance by providing fast and reliable data buffering
- Reduces power consumption, leading to longer battery life in portable devices
- Simplifies system design by providing a standard logic function
- Enhances signal integrity
- Provides flexibility in system configuration
Additional Details
The 74LVC541 is a popular and widely used logic buffer. The 'BFPEL' likely refers to the package type, temperature range, and other manufacturing specifications. The 3-state outputs allow the device to be effectively disconnected from the bus when not actively driving, enabling multiple devices to share the same bus. This part is ideal for applications where speed and power efficiency are critical. Detailed information can be found in the Renesas datasheet for the 74LVC541 family.