EN
  • EN
  • DE

ZXTD09N50DE6TA

Part No ZXTD09N50DE6TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 50V 1A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN (Dual)
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 270mV @ 50mA, 1A
Collector Cut-off Current(Max) 10nA
Typical Gain (hFE) (Min) 200 @ 500mA, 2V
Maximum Power Dissipation 1.1W
Frequency - Transition 215MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 004879-ZXTD09N50DE6TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXTD09N50DE6TA CAD Model

Description

Introducing the ZXTD09N50DE6TA - A High-Performance MOSFET from Diodes Incorporated

The ZXTD09N50DE6TA is a cutting-edge, high-efficiency MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to meet the needs of modern electronic applications, offering an optimal balance between performance and reliability.

Key Features and Benefits

  • High Breakdown Voltage: With a drain-source breakdown voltage of 500V, the ZXTD09N50DE6TA provides robust performance for high-voltage applications, ensuring reliable operation under stress conditions.
  • Low On-Resistance: The device boasts an extremely low on-resistance, which significantly reduces conduction losses and improves overall efficiency, making it ideal for power management applications.
  • Fast Switching Speed: Engineered for high-speed switching, this MOSFET allows for faster operation in switching power supplies and converters, contributing to improved performance and reduced switching losses.
  • High Continuous Drain Current: Supporting a continuous drain current of up to 9A, the ZXTD09N50DE6TA can handle significant power, suitable for a variety of demanding applications.
  • Enhanced Thermal Performance: The device is encapsulated in a robust package that ensures excellent heat dissipation, maintaining stability and extending the lifespan of the product under high-power conditions.

Applications

The versatility of the ZXTD09N50DE6TA makes it a perfect fit for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • Motor Drives
  • LED Lighting
  • High-voltage regulation systems

Product Packaging and Availability

The ZXTD09N50DE6TA is available in a compact, surface-mount package, designed to fit seamlessly into your existing designs. The product is RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

With its robust design and superior performance characteristics, the ZXTD09N50DE6TA from Diodes Incorporated stands out as a top choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Sanken
TRANS 4NPN DARL 100V 2A 12-SIP
Lowest to $7.9304
Sanken
TRANS 2NPN/2PNP DARL 100V 12SIP
Need more? Email Us
Infineon Technologies
TRANS NPN/PNP 40V 0.2A SOT363-6
Need more? Email Us
Sanken
N-channel With built-in flywheel diode
Need more? Email Us
Sanken
N-channel With built-in flywheel diode
Need more? Email Us
Infineon Technologies
TRANS 2PNP 40V 0.2A SC74-6
Lowest to $1.0014
Infineon Technologies
TRANS NPN/PNP 40V 0.2A SOT363-6
Need more? Email Us
Sanken
TRANS 6NPN DARL 120V 2A 15SIP
Need more? Email Us
Sanken
TRANS 4NPN DARL 120V 5A
Lowest to $7.3231

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,639 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess